EN
  • EN
  • DE

ZXTP01500BGTC

Part No ZXTP01500BGTC
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description TRANS PNP 500V 0.15A SOT223-3  /  Bipolar (BJT) Transistor PNP 500 V 150 mA 60MHz 3 W Surface Mount SOT-223-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Transistor Type PNP
Current - Collector (Ic) (Max) 150 mA
Voltage - Collector Emitter Breakdown (Max) 500 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 10mA, 50mA
Current - Collector Cutoff (Max) 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 1mA, 10V
Power - Max 3 W
Frequency - Transition 60MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
Base Product Number ZXTP01500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names ZXTP01500BGTC-ND,ZXTP01500BGTCDIDKR,ZXTP01500BGTCDICT,ZXTP01500BGTCDITR
Standard Package 4,000
Win Source Part Number 975920-ZXTP01500BGTC
Ultra Librarian 3D Model Ultra Librarian ZXTP01500BGTC CAD Model

Description

Introducing the ZXTP01500BGTC Transistor from Diodes Incorporated

The ZXTP01500BGTC is a high-performance PNP transistor designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This robust electronic component is ideal for a range of applications requiring efficient power management and signal amplification.

Key Features

  • Bipolar PNP Transistor: The ZXTP01500BGTC is a PNP transistor, which means it is optimized for use in positive-ground configurations and is suitable for switching and amplification applications.
  • High Current Handling: With a continuous collector current of up to 1.5A, this transistor can handle significant current, making it suitable for power-intense applications.
  • Low Saturation Voltage: The device features a low collector-emitter saturation voltage, ensuring efficient operation with minimal power loss during switching applications.
  • High Power Dissipation: With a power dissipation of 1.2W, the ZXTP01500BGTC can withstand thermal stress in demanding situations, ensuring reliable performance and longevity.
  • Robust Temperature Range: It operates within a wide temperature range from -55°C to +150°C, making it versatile for various environments and applications.

Applications

The ZXTP01500BGTC transistor is suitable for a variety of applications, including but not limited to:

  • Power management circuits
  • Signal amplification in audio systems
  • Driver stages in amplifiers
  • Load switches
  • Regulator circuits

Package and Quality Assurance

Encased in a SOT223 package, the ZXTP01500BGTC offers a compact form factor that is both durable and easy to integrate into various circuit designs. Diodes Incorporated is committed to the highest standards of quality, ensuring that each transistor meets rigorous performance and reliability criteria before it reaches the market. This commitment to quality makes the ZXTP01500BGTC a reliable choice for manufacturers and engineers looking for components that deliver consistent performance over time.

Whether you are designing power supplies, amplifiers, or looking to incorporate efficient switching within your electronic designs, the ZXTP01500BGTC from Diodes Incorporated offers the performance and reliability that modern applications demand.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2865 $50.1375
375+ $0.2681 $100.5375
580+ $0.2588 $150.1040
835+ $0.2403 $200.6505
1,085+ $0.2311 $250.7435
1,355+ $0.2219 $300.6745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,740 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess