EN
  • EN
  • DE
  • IT

ZXTP19100CZQTA

Part No ZXTP19100CZQTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description PWR LOW SAT TRANSISTOR SOT89 T&R / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Win Source Part Number 1380346-ZXTP19100CZQTA
Ultra Librarian 3D Model Ultra Librarian ZXTP19100CZQTA CAD Model

Description

Diodes Incorporated ZXTP19100CZQTA - High Performance PNP Transistor

The ZXTP19100CZQTA from Diodes Incorporated is a high-performance PNP transistor designed to deliver efficient power management and signal amplification across a wide range of electronic applications. With its robust construction and cutting-edge technology, this transistor stands out for its reliability and versatility, making it an ideal choice for designers and engineers looking to enhance their electronic designs.

Key Features:

  • High Current Handling: This PNP transistor can handle continuous collector currents up to 7A, making it suitable for high-power applications.
  • High Power Dissipation: With a power dissipation of 2W, the ZXTP19100CZQTA can withstand significant thermal stress, ensuring stable performance under varying conditions.
  • Low Saturation Voltage: The device features a low collector-emitter saturation voltage (V<sub>CE(sat)), which enhances its efficiency by minimizing power loss during operation.
  • High Breakdown Voltage: A collector-emitter breakdown voltage (V<sub>CEO) of -100V provides a wide safety margin for applications that experience high voltage transients.
  • Fast Switching Speeds: Quick switching characteristics make this transistor suitable for high-frequency applications, ensuring responsive performance.
  • RoHS Compliant: The ZXTP19100CZQTA adheres to RoHS standards, making it an environmentally friendly choice for modern electronic designs.
  • Surface-Mount Package: The device comes in a SOT89-3 package, which is ideal for space-constrained applications requiring surface-mount technology.

Applications:

The ZXTP19100CZQTA is adept at serving a diverse array of applications, including but not limited to:

  • Power management circuits
  • Linear regulators
  • Motor control drivers
  • LED lighting
  • Signal amplification in audio systems
  • Switching regulators
  • Charge pumps

With its impressive specifications and Diodes Incorporated's reputation for quality, the ZXTP19100CZQTA PNP transistor is a reliable component for any project requiring a high-performance PNP transistor. Whether you're designing power interfaces, working on amplifiers, or developing sophisticated control systems, this transistor is engineered to exceed your expectations.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,455 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess