EN
  • EN
  • DE

ZXTP2012ASTZ

Part No ZXTP2012ASTZ
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 3.5A TO92-3 / 60V PNP LOW SATURATION MEDIUM POWER TRANSISTOR IN E-LINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tape & Box (TB)
Transistor Type PNP
Current - Collector (Ic) (Maximum) 3.5A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) at Ib, Ic 210mV at 400mA, 4A
Current - Collector Cutoff (Maximum) 20nA (ICBO)
DC Current Gain (hFE) (Min) at Ic, Vce 100 at 1A, 1V
Power - Max 1W
Frequency - Transition 120MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package E-Line-3, Formed Leads
Supplier Device Package E-Line (TO-92 compatible)
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803727-ZXTP2012ASTZ
Ultra Librarian 3D Model Ultra Librarian ZXTP2012ASTZ CAD Model

Description

Introducing the ZXTP2012ASTZ Transistor from Diodes Incorporated

The ZXTP2012ASTZ is a high-performance PNP transistor crafted by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This robust component is designed to meet the demanding requirements of modern electronic circuits, providing efficient amplification and switching capabilities. Encased in a compact SOT-89 package, the ZXTP2012ASTZ offers a blend of power and precision that makes it an ideal choice for a variety of applications.

Key Features of the ZXTP2012ASTZ

  • High Current Handling: With a continuous collector current of up to -2 A, this transistor can handle significant levels of current, making it suitable for power management applications.
  • Low Saturation Voltage: The device features a low collector-emitter saturation voltage (VCE(sat)), which enhances its efficiency by minimizing power loss during operation.
  • High Power Dissipation: It has a power dissipation of 2 W, allowing it to withstand higher thermal energies during operation, which is critical for reliability and longevity.
  • Wide Operating Temperature Range: The ZXTP2012ASTZ can operate over a broad temperature range from -55°C to +150°C, ensuring stable performance in various environmental conditions.
  • RoHS Compliant: Adherence to RoHS standards signifies that the transistor is manufactured with a commitment to environmental responsibility, reducing the use of hazardous substances.

Applications

The versatility of the ZXTP2012ASTZ makes it suitable for a wide array of applications, including but not limited to:

  • Power management circuits
  • Linear amplification and switching
  • Load switch circuits
  • Signal processing
  • Motor control systems
  • Consumer electronics

Engineers and designers can rely on the ZXTP2012ASTZ for its consistency, durability, and high performance. Whether it's being integrated into a complex industrial system or a simple consumer gadget, this transistor is engineered to deliver top-notch results. With Diodes Incorporated's reputation for quality, the ZXTP2012ASTZ is a component that you can trust to keep your electronic projects running smoothly.

For detailed specifications and application notes, visit Diodes Incorporated's official website or consult the ZXTP2012ASTZ datasheet. This will ensure an informed and precise integration of the component into your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8910 $53.4600
140+ $0.7311 $102.3540
215+ $0.7083 $152.2845
295+ $0.6854 $202.1930
380+ $0.6626 $251.7880
510+ $0.5940 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess