EN
  • EN
  • DE

ZXTP26020DMFTA

Part No ZXTP26020DMFTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 20V 1.25A DFN1411-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 1.25A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 235mV @ 62.5mA, 1.25A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 235 @ 500mA, 2V
Maximum Power Dissipation 1W
Frequency - Transition 200MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-DFN1411 (1.4x1.1)
Win Source Part Number 115210-ZXTP26020DMFTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXTP26020DMFTA CAD Model

Description

Diodes Incorporated presents the ZXTP26020DMFTA, a cutting-edge PNP transistor that offers a combination of high efficiency, robust performance, and compact design. Engineered to meet the rigorous demands of modern electronic applications, this bipolar transistor is an ideal choice for power management and signal processing tasks across various industries.

Key Features

  • High Current Capacity: The ZXTP26020DMFTA is capable of handling continuous collector currents up to 2A, making it suitable for high-power applications.
  • Low Saturation Voltage: With a VCE(sat) of just -200mV at 2A, this transistor ensures minimal power loss and higher efficiency in operation.
  • High Power Dissipation: A maximum power dissipation of 1.2W allows for effective operation even under high-load conditions.
  • Wide Operating Temperature Range: It can operate in a temperature range from -55°C to +150°C, providing reliable performance in extreme environments.
  • Complementary NPN Type Available: For applications requiring complementary pairs, a matching NPN transistor is available to provide design flexibility.

Applications

The ZXTP26020DMFTA is versatile and can be used in a variety of applications, including:

  • Power management circuits
  • Linear regulators
  • Battery-driven devices
  • Signal amplification
  • Motor control circuits
  • Audio amplifiers
  • Switching applications

Package and Quality Assurance

The transistor comes in a space-saving SOT23 package, which is not only ideal for compact designs but also ensures a reduction in the overall weight of the end product. Diodes Incorporated's commitment to quality means that the ZXTP26020DMFTA is manufactured in facilities that are certified to industry-leading quality standards, ensuring reliability and performance consistency.

Environmental Considerations

In line with modern environmental standards, the ZXTP26020DMFTA is RoHS compliant, ensuring that it is free from harmful substances and suitable for use in green products. This commitment to environmental responsibility makes it a forward-thinking choice for designers and manufacturers looking to create sustainable solutions.

With its robust specifications and versatile applications, the ZXTP26020DMFTA from Diodes Incorporated is a powerful component for any designer looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2188 $57.9820
645+ $0.1796 $115.8420
1,000+ $0.1739 $173.9000
1,375+ $0.1683 $231.4125
1,775+ $0.1628 $288.9700
2,380+ $0.1459 $347.2420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess