EN
  • EN
  • DE

SN74LVC373APWTE4

Part No SN74LVC373APWTE4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCT D TRNSP LATCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LVC
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 1.65V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 1.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74LVC373
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257251-SN74LVC373APWTE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC373APWTE4 CAD Model

Description

Product Overview: SN74LVC373APWTE4 by Texas Instruments

The SN74LVC373APWTE4 is a high-performance, octal transparent D-type latch with 3-state outputs designed and manufactured by Texas Instruments. This integrated circuit is part of the advanced LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments. The device is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory due to its robust feature set.

Key Features

  • Wide Operating Voltage Range: The SN74LVC373APWTE4 operates over a broad voltage range of 2.7V to 3.6V, providing versatility in different system voltages and ensuring compatibility with both 3.3V and 5V logic levels.
  • High-Speed Performance: This device supports data rates up to a significant frequency, ensuring rapid data transfer and processing, which is essential for high-speed applications.
  • Low Power Consumption: With its low-voltage operation, the SN74LVC373APWTE4 is optimized for low power consumption, making it an ideal choice for power-sensitive applications.
  • 3-State Outputs: The octal latches feature 3-state outputs, which can be placed in a high-impedance state, allowing for bus sharing or bus isolation, thereby enhancing the flexibility of system design.
  • Latch-Up Performance: The device exceeds 250 mA of latch-up performance per JESD 17, providing robustness against latch-up events.

Applications

The SN74LVC373APWTE4 is widely used in various electronic systems where data needs to be stored temporarily. Its applications span across:

  • Communication systems
  • Computers and computer peripherals
  • Data storage devices
  • Consumer electronics
  • Industrial control systems

Package and Quality

The device comes packaged in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, providing a space-saving footprint for PCB designs. Furthermore, Texas Instruments ensures the highest quality standards, with each component being rigorously tested to meet industry specifications for performance and reliability.

In summary, the SN74LVC373APWTE4 from Texas Instruments is a reliable and efficient solution for designers seeking a high-performance octal latch with low power consumption and versatile application potential.

You May Also Be Interested in

ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2786 $50.1480
385+ $0.2610 $100.4850
595+ $0.2522 $150.0590
855+ $0.2346 $200.5830
1,110+ $0.2258 $250.6380
1,385+ $0.2169 $300.4065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,570 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess