EN
  • EN
  • DE

BC846S

Part No BC846S
Manufacturer DIOTEC Electronics Corporation
Catalog Transistors (BJT) - Arrays
Description BIPOLARTRANSISTOR,SOT-363,65V,10 / Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 250mW Surface Mount SOT-363
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr DIOTEC Electronics Corporation
Package Strip
Product Status Active
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 65V
Vce Saturation (Max) @ Ib, Ic 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 2mA, 5V
Power - Max 250mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-VSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Base Product Number BC846
Standard Package 30 pcs
Win Source Part Number 569362-BC846S
Ultra Librarian 3D Model Ultra Librarian BC846S CAD Model

Description

The BC846S is a dual NPN bipolar transistor array designed for use in discrete semiconductor products.

  • Series: BC846
  • Manufacturer: DIOTEC Electronics Corporation
  • Package Type: Strip
  • Standard Package: 30 pieces
  • Maximum Power: 250mW
  • Maximum Collector-Emitter Breakdown Voltage: 65V
  • Maximum Collector Current: 100mA
  • Vce Saturation: 600mV @ 5mA and 100mA
  • Collector Cutoff Current: 15nA
  • DC Current Gain: 200 @ 2mA and 5V
  • Transition Frequency: 100MHz
  • Mounting Type: Surface Mountable
  • Package: 6-VSSOP, SC-88, SOT-363
  • Operating Temperature Range: -55°C to 150°C

You May Also Be Interested in

Infineon Technologies
TRANS 2PNP 40V 0.2A SC74-6
Lowest to $1.0014
Sanken
TRANS 4NPN DARL 100V 2A 12-SIP
Lowest to $7.9304
Infineon Technologies
TRANS 2NPN 40V 0.2A SOT363
Need more? Email Us
Sanken
N-channel With built-in flywheel diode
Need more? Email Us
Sanken
TRANS 3NPN/3PNP DARL 100V 12SIP
Lowest to $4.8395
Sanken
TRANS 4NPN/1PNP DARL 60V 12SIP
Lowest to $2.9545
TT Electronics
NPN/PNP SILICON COMPLEMENTARY SMALL SIGNAL DUAL | TRANS NPN/PNP 40V 0.6A 6CLCC
Need more? Email Us
Sanken
N-channel General purpose
Lowest to $16.3640
Sanken
TRANS 4NPN DARL 120V 5A
Lowest to $7.3231

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,925+ $0.0260 $50.0500
4,120+ $0.0243 $100.1160
6,385+ $0.0235 $150.0475
9,135+ $0.0219 $200.0565
11,850+ $0.0211 $250.0350
14,855+ $0.0202 $300.0710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135,000 pieces
MOQ: 1925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess