EN
  • EN
  • DE

SK34SMA

Part No SK34SMA
Manufacturer Diotec Semiconductor AG
Description Surface Mount Schottky-Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diotec Semiconductor AG
Win Source Part Number 1250192-SK34SMA
Manufacturer Homepage www.diotec.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SK34SMA CAD Model

Description

The SK34SMA is a surface-mount Schottky Barrier Rectifier manufactured by Diotec Semiconductor AG.  It is designed for high-frequency rectification and freewheeling applications, offering a compact size and excellent surge handling capabilities.

Applications

      
  • Switching Mode Power Supplies (SMPS): Used as a rectifier in the secondary side of SMPS to improve efficiency.
  •   
  • Freewheeling Diode: Provides protection for inductive loads by allowing current to flow when the switching device is turned off.
  •   
  • Reverse Polarity Protection: Prevents damage to circuits due to accidental reverse polarity connection.
  •   
  • DC-DC Converters: Used in DC-DC converters for efficient rectification.

Features

      
  • Schottky Barrier Rectifier: Provides low forward voltage drop and fast switching speed.
  •   
  • Surface Mount Package (SMA): Compact size for automated assembly and space-saving designs.
  •   
  • High Surge Current Capability: Offers robust performance in applications with transient current surges.
  •   
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency. Typically around 0.5V.
  •   
  • High Current Capability: Rated for a forward current of 3.0A
  •   
  • VRRM: 40V

Benefits

      
  • Increased Efficiency: Low forward voltage drop reduces power dissipation, leading to higher system efficiency.
  •   
  • Compact Design: SMA package allows for dense circuit board layouts.
  •   
  • Reliable Performance: High surge current capability ensures robust performance in demanding applications.
  •   
  • Fast Switching: Suitable for high-frequency applications.

Additional Details

The SK34SMA conforms to RoHS standards, ensuring it is environmentally friendly. It is typically used in power adapters, battery chargers, and other electronic devices where efficient rectification is critical. The operating temperature range is typically -55°C to +125°C. This device is characterized by its low reverse leakage current and stable performance over temperature.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1164 $50.0520
1,050+ $0.0956 $100.3800
1,620+ $0.0926 $150.0120
2,235+ $0.0896 $200.2560
2,890+ $0.0866 $250.2740
3,870+ $0.0776 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,610 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess