EN
  • EN
  • DE

DTSM-31N-V-T/R

Part No DTSM-31N-V-T/R
Manufacturer Diptronics
Catalog OEM Parts (C - E)
Description DTSM-31N-V-T/R Switch: Microswitch; Contacts: Spst-no; SMD T/r Rohs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Bronze
Contact Plating Silver
Flammability Rating UL94 V-0
Height 4.3 mm
Length 6 mm
Maximum Operating Temperature 80 °C
Min Operating Temperature -30 °C
Number of Positions 2
RoHS Non-Compliant
Width 3.5 mm
Win Source Part Number 1015418-DTSM-31N-V-T/R
Categories OEM Parts(C-E)
Manufacturer Diptronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DTSM-31N-V-T/R CAD Model

Description

The DTSM-31N-V-T/R is a 2 position switch manufactured by Diptronics.

  • Contact Material: Bronze
  • Contact Plating: Silver
  • Length: 6mm
  • Height: 4.3mm
  • Width: 3.5mm
  • Part Type: OEM
  • Category: C-E
  • Supply and Demand Status: Currently experiencing a shortage
  • Maximum Operating Temperature: 80 °C
  • Minimum Operating Temperature: -30 °C
  • RoHS Compliance: Non-compliant
  • Flammability Rating: UL94 V-0

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.0978 $50.3670
1,250+ $0.0803 $100.3750
1,930+ $0.0778 $150.1540
2,660+ $0.0753 $200.2980
3,440+ $0.0727 $250.0880
4,605+ $0.0652 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess