EN
  • EN
  • DE
  • IT

MSS3-V-T/R

Part No MSS3-V-T/R
Manufacturer Diptronics
Catalog OEM Parts (M - N)
Description Switch Slide SP3T Side Slide 0.025A 24VDC 10000Cycles Solder SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 1.4 mm
Length 6.7 mm
RoHS Non-Compliant
Width 2.6 mm
Win Source Part Number 990501-MSS3-V-T/R
Categories OEM Parts(M-N)
Manufacturer Diptronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSS3-V-T/R CAD Model

Description

The MSS3-V-T/R is a miniature slide switch manufactured by Diptronics. Slide switches are electromechanical components used to open or close an electrical circuit by sliding a knob or actuator. This particular model is likely a surface-mount type suitable for automated assembly.

Applications:

  • Consumer Electronics: Used in various consumer electronic devices for power on/off switching or mode selection.
  • Instrumentation: Employed in test and measurement equipment for range selection or function control.
  • Communication Equipment: Used in communication devices for channel selection or configuration settings.
  • Industrial Equipment: Integrated into industrial control panels and machinery for manual switching operations.

Features:

  • Miniature Size: Compact form factor for space-constrained applications.
  • Surface Mount Design: Designed for automated surface mount assembly.
  • Two or Three Positions: Provides multiple switching options depending on the configuration.
  • High Reliability: Designed for long-lasting and reliable switching performance.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) regulations.

Benefits:

  • Space Saving: Allows for smaller and more compact product designs.
  • Automated Assembly: Facilitates efficient and cost-effective manufacturing.
  • Versatile Switching: Offers multiple switching options for various applications.
  • Long Life: Ensures reliable performance over an extended period.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details:

The MSS3-V-T/R slide switch typically consists of a plastic housing, a sliding actuator, and internal contacts. The actuator moves between different positions, making or breaking electrical connections between the contacts. The specific electrical ratings, dimensions, and materials used in the switch can vary. It's important to consult the Diptronics datasheet for detailed specifications, including contact resistance, insulation resistance, and operating temperature range. T/R indicates tape and reel packaging for automated assembly equipment.

You May Also Be Interested in

Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
NDK
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2167 $50.9245
565+ $0.1778 $100.4570
875+ $0.1723 $150.7625
1,200+ $0.1667 $200.0400
1,555+ $0.1612 $250.6660
2,080+ $0.1445 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess