EN
  • EN
  • DE
  • IT

RBM3-16RBVR

Part No RBM3-16RBVR
Manufacturer Diptronics
Catalog Rotary Switches
Description Coded Rotary Switches SMD 3X3 TERM 16 STEP FLAT HEAD ACT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diptronics
Manufacturer Rotary Switches
Number of Positions 16 Position
Output Code Real
Actuator Rotary
Mounting Style PCB Mount
Termination Style SMD/SMT
Termination Style Reel
Packaging Cut Tape
Series RB
Current Rating 150 mA
Current Rating 250 VAC
Dielectric Strength Non-Illuminated
Ultra Librarian 3D Model Ultra Librarian RBM3-16RBVR CAD Model

Description

The RBM3-16RBVR is a 10×10mm rotary coded switch offering BCD or hexadecimal output, a flat-head actuator, and washable design. It supports SMT mounting, rated at 150mA 24VDC, with 10,000-step durability. Ideal for control, communication, and home appliance applications.

You May Also Be Interested in

Grayhill Inc.
SWITCH ROTARY PC MOUNT, 30 DEG 3 / Rotary Switch 3 Position DP3T 250mA (AC/DC) 115 VAC Panel Mount, Through Hole, Right Angle
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 1/4"SHAFT, SHAFT/P / Rotary Switch 2 Position SPDT 150mA (AC), 200mA (DC) 115 VAC Panel Mount
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 11POS 250MA 115V / Rotary Switch 11 Position SP11T 250mA (AC/DC) 115 VAC Panel Mount, Through Hole, Right Angle
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY PANEL SEAL, 22.5 D / Rotary Switch 8 Position DP8T 250mA (AC/DC) 115 VAC Panel Mount
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY PANEL SEAL, 15 DEG / Rotary Switch 6 Position 4P6T 250mA (AC/DC) 115 VAC Panel Mount
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 4POS 1A 125V / Rotary Switch 4 Position SP4T 1A (AC) 125 VAC Panel Mount
Need more? Email Us
C&K Components
SWITCH ROTARY 10POS 2.5A 125V
Lowest to $14.8122
Grayhill Inc.
SWITCH ROTARY 85 DEG;C, 30 DEG 4 / Rotary Switch 4 Position 3P4T 1A (AC/DC) 115 VAC Panel Mount
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 85 DEG;C, 30 DEG 2 / Rotary Switch 2 Position DPDT 1A (AC/DC) 115 VAC Panel Mount
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3466 $53.8640
95+ $1.1049 $104.9655
145+ $1.0704 $155.2080
195+ $1.0358 $201.9810
250+ $1.0013 $250.3250
335+ $0.8977 $300.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,329 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess