EN
  • EN
  • DE

EA LED55X31-B

Part No EA LED55X31-B
Manufacturer Display Visions
Catalog Display Backlights
Description LED B/L FOR DOG-M BLUE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Rectangular
Color Blue
Voltage - Forward (Vf) (Typ) 3.2V, 6.4V Series
Current - Test 60mA, 30mA Series (Max)
Termination Style Solder
Size / Dimension 51mm x 14.5mm x 2mm
Temperature Range - Operating -20°C ~ 70°C
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1565337-EA LED55X31-B
Ultra Librarian 3D Model Ultra Librarian EA LED55X31-B CAD Model

Description

N

You May Also Be Interested in

Display Visions
LED B/L FOR DOGXL240 WHITE
Need more? Email Us
Display Visions
LED B/L FOR DOGM128 YLW/GRN
Need more? Email Us
Display Visions
LED B/L FOR DOG-M FULL COLOR
Need more? Email Us
Display Visions
LED B/L FOR DOGS102 GRN/RED
Need more? Email Us
Display Visions
LED B/L FOR DOGXL240 AMBER
Need more? Email Us
Display Visions
LED B/L FOR DOGM128 FULL COLOR
Need more? Email Us
Display Visions
LED B/L FOR DOG-M AMBER
Need more? Email Us
Display Visions
LED B/L FOR DOGL128 WHITE
Need more? Email Us
Display Visions
LED B/L FOR DOGM128 WHITE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess