EN
  • EN
  • DE

PB1973BBLKBLKEF0

Part No PB1973BBLKBLKEF0
Manufacturer E-SWITCH
Catalog Pushbutton Switches
Description SWITCH PUSH SPST-NO 15A 250V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Panel Mount, Snap-In
Type Standard
Circuit SPST-NO
Switch Function Off-Mom
Current Rating (Amps) 15A (AC)
Voltage Rating - AC 250 V
Actuator Type Rectangular, Button
Actuator Marking No Marking
Color - Actuator/Cap Black
Termination Style Quick Connect - 0.187" (4.7mm)
Panel Cutout Dimensions Rectangular - 19.20mm x 13.00mm
Temperature Range - Operating -10°C ~ 55°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1557414-PB1973BBLKBLKEF0
Ultra Librarian 3D Model Ultra Librarian PB1973BBLKBLKEF0 CAD Model

Description

N

You May Also Be Interested in

Apem Inc.
SWITCH PUSH DPDT 0.1A 30V / Pushbutton Switch DPDT Standard Through Hole, Right Angle
Need more? Email Us
NKK Switches
Process Sealed Ultra-Miniature Pushbuttons | SWITCH PUSH SPDT 0.4VA 28V
Lowest to $43.7006
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V
Lowest to $38.7253
ALPS Electric
Electromechanical Switch 8-Directional Stick Switch 0.01A Tray
Lowest to $3.9742
IDEC
Switch Actuators Oper Il Sq Pb DPDT Pcb
Need more? Email Us
Electroswitch
SWITCH PUSH DPDT 0.5A 28V
Lowest to $10.2818
Omron
SWITCH PUSH SPST-NC 10A 110V
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.1A 32V
Lowest to $1.3579
IDEC
Pushbutton Switches 25mm Pilot Light Green
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess