EN
  • EN
  • DE
  • IT

B8500

Part No B8500
Manufacturer Electroswitch
Catalog Pushbutton Switches
Description SWITCH PUSH DPDT 0.5A 28V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer Electroswitch
Packaging Bulk
Status Active
Type Standard
Circuit DPDT
Switch Function On-Mom
Current Rating 500mA (DC)
Voltage Rating - DC 28V
Actuator Type Plunger for Cap
Mounting Through Hole, Right Angle
Termination Style PC Pin
Temperature Range - Operating -20°C to 70°C
Mechanical Life 500,000 Cycles
Electrical Life 100,000 Cycles
Win Source Part Number 1021802-B8500
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B8500 CAD Model

Description

The Electroswitch B8500 is a high-quality DPDT standard switch that is ideal for a wide range of electronic applications.

  • Package: Bulk
  • Termination Style: PC Pin
  • Current Rating: 500mA (DC)
  • Voltage Rating - DC: 28V
  • Mounting Style: Through Hole, Right Angle
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Grayhill Inc.
SWITCH PUSH DPST 0.15A 28V / Pushbutton Switch DPST-NO/NC Standard, Illuminated Through Hole, Right Angle
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON SPDT 3A 125V
Need more? Email Us
TE Connectivity
SWITCH TACTILE SPST-NO 0.05A 24V / Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Need more? Email Us
NKK Switches
SWITCH PUSH SPDT 0.4VA 28V
Lowest to $8.7970
TE Connectivity
Switch Push Button ON Mom DPDT Round Plunger 20VAC 20VDC 0.4VA Momentary Contact PC Pins Thru-Hole Loose
Need more? Email Us
C&K Components
SWITCH PUSH DPST-NO 0.1A 32V
Lowest to $2.5024
TE Connectivity
SWITCH PUSH SPST-NO 0.4VA 20V / Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Need more? Email Us
Schurter Inc.
Switch Push Button N.O./N.C. DPDT Flush Round Button 5A 250VAC Panel Mount Quick Connect Box
Need more? Email Us
TE Connectivity
FSMMSH=R/A TACT SWITCH, SMT W/OU / Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Lowest to $1.8026

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2818 $61.6908
14+ $8.4365 $118.1110
22+ $8.1728 $179.8016
30+ $7.9091 $237.2730
38+ $7.6456 $290.5328
51+ $6.8546 $349.5846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess