EN
  • EN
  • DE
  • IT

32-02-4-AARG

Part No 32-02-4-AARG
Manufacturer Grayhill Inc.
Catalog Pushbutton Switches
Description SWITCH PUSH DPST 0.15A 28V  /  Pushbutton Switch DPST-NO/NC Standard, Illuminated Through Hole, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Pushbutton Switches
Mfr Grayhill Inc.
Series 32
Package Bulk
Mounting Type Through Hole, Right Angle
Type Standard, Illuminated
Circuit DPST-NO/NC
Switch Function On-Mom, Off-Mom
Current Rating (Amps) 150mA (DC)
Voltage Rating - DC 28 V
Actuator Type Round, Plunger
Actuator Marking No Marking
Color - Actuator/Cap Black
Illumination Type, Color LED, Red/Green
Termination Style PC Pin
Features Sealed - Fully, Stackable
Temperature Range - Operating -40°C ~ 85°C
Electrical Life 100,000 Cycles
Base Product Number 32-02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9031
Standard Package 1
Win Source Part Number 1042398-32-02-4-AARG
Ultra Librarian 3D Model Ultra Librarian 32-02-4-AARG CAD Model

Description

Grayhill Inc. presents this reliable and durable pushbutton switch that is perfect for your electronic projects.

  • Win Source Part Number: 1042398-32-02-4-AARG
  • Category: Pushbutton Switches
  • Packaging: Bulk
  • Standard Package: 1
  • ECCN: EAR99
  • Current Rating: 150mA (DC)
  • Voltage Rating: 28V (DC)
  • Switch Type: Standard, Illuminated
  • Termination Style: PC pin
  • Sealed: Yes
  • Stackable: Yes
  • Circuit: DPST-NO/NC
  • Switch Function: On-Mom, Off-Mom
  • Actuator Type: Round, Plunger
  • Electrical Life: 100,000 cycles
  • Illumination Type: LED, Red/Green
  • Actuator/Cap Color: Black
  • Mounting: Through Hole, Right Angle
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

TE Connectivity
Switch Push Button ON Mom DPDT Round Plunger 20VAC 20VDC 0.4VA Momentary Contact PC Pins Thru-Hole Loose
Need more? Email Us
TE Connectivity
SWITCH PUSH SPST-NO 0.4VA 20V / Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Need more? Email Us
Altech corporation
PUSH BUTTON OPER22 MMKEY#A04 NON / Configurable Switch Body E-Stop, Round Non-Illuminated
Need more? Email Us
TE Connectivity
SWITCH TACTILE SPST-NO 0.05A 24V / Tactile Switch SPST-NO Top Actuated Surface Mount
Need more? Email Us
TE Connectivity
SWITCH PUSHBUTTON DPDT 3A 125V / Pushbutton Switch DPDT Standard Panel Mount, Rear
Need more? Email Us
C&K Components
SWITCH PUSH DPST-NO 0.1A 32V
Lowest to $2.5024
Grayhill Inc.
SWITCH PUSH DPDT 0.25A 115V / Pushbutton Switch DPDT Standard Panel Mount, Snap-In
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V
Lowest to $38.7253
TE Connectivity
Alcoswitch, Switch, Tactile, Mico-Miniature, Pushbutton, SPST, Surface Mount, FSM2JSMA
Lowest to $0.1577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess