EN
  • EN
  • DE

PB1973CBLKRILEF1

Part No PB1973CBLKRILEF1
Manufacturer E-SWITCH
Catalog Pushbutton Switches
Description SWITCH PUSH SPST 15A 250V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Panel Mount, Snap-In
Type Standard, Illuminated
Circuit SPST
Switch Function On-Off
Current Rating (Amps) 15A (AC)
Voltage Rating - AC 250 V
Actuator Type Rectangular, Button
Actuator Marking No Marking
Color - Actuator/Cap Red
Illumination Type, Color Neon, Red
Illumination Voltage (Nominal) 125 VAC
Termination Style Quick Connect - 0.187" (4.7mm)
Panel Cutout Dimensions Rectangular - 19.20mm x 13.00mm
Temperature Range - Operating -10°C ~ 55°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1554119-PB1973CBLKRILEF1
Ultra Librarian 3D Model Ultra Librarian PB1973CBLKRILEF1 CAD Model

Description

N

You May Also Be Interested in

Apem Inc.
SWITCH PUSH SPST-NO 2A 48V
Need more? Email Us
NKK Switches
Process Sealed Ultra-Miniature Pushbuttons | SWITCH PUSH SPDT 0.4VA 28V
Lowest to $43.7006
ALPS Electric
Switch Tactile Button J-Bend 0.05A 12VDC 1.2N SMD T/R
Lowest to $0.7731
Others
Lowest to $110.5208
C&K Components
SWITCH PUSH DPST-NO 0.1A 32V
Lowest to $2.5024
TE Connectivity
SWITCH PUSHBUTTON SPDT 6A 125V
Need more? Email Us
C&K Components
SWITCH PUSH DPST-NO 0.4VA 20V
Lowest to $6.1457
TE Connectivity
SWITCH PUSHBUTTON 4PDT 6A 125V / Pushbutton Switch 4PDT Standard Panel Mount, Rear
Need more? Email Us
TE Connectivity
SWITCH PUSHBUTTON DPDT 6A 125V / Pushbutton Switch DPDT Standard Panel Mount, Rear
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess