EN
  • EN
  • DE

2-5700-IG1-K10-10A

Part No 2-5700-IG1-K10-10A
Manufacturer E-T-A
Catalog Circuit Breakers
Description CIR BRKR THRM 10A 250VAC 50VDC  /  Circuit Breaker Thermal 10A 250 V AC 50 V DC Push-Push Panel Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Circuit Breakers
Mfr E-T-A
Series 2-5700
Package Bulk
Mounting Type Panel Mount
Breaker Type Thermal
Current Rating (Amps) 10A
Voltage Rating - AC 250 V
Voltage Rating - DC 50 V
Actuator Type Push-Push
Number of Poles 1
Approval Agency CSA C22.2 No 235, GB 17701, IEC 60934, UL1077
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.20.0020
Standard Package 10
Win Source Part Number 1149829-2-5700-IG1-K10-10A
Ultra Librarian 3D Model Ultra Librarian 2-5700-IG1-K10-10A CAD Model

Description

The E-T-A 2-5700-IG1-K10-10A is a thermal circuit breaker designed to protect electrical circuits from overcurrent conditions. This circuit breaker is part of E-T-A's 5700 series, known for its reliable and precise circuit protection capabilities. It is designed to automatically interrupt the current flow when an overload or short circuit occurs, preventing damage to equipment and ensuring safety.

Applications:

  • Power supplies
  • Industrial equipment
  • Automation systems
  • Medical devices
  • Transportation systems

Features:

  • Thermal circuit breaker
  • Automatic reset
  • Compact design
  • High interrupting capacity
  • RoHS compliant

Benefits:

  • Provides reliable overcurrent protection
  • Prevents damage to electrical equipment
  • Ensures safety in electrical circuits
  • Reduces downtime by automatically resetting after a fault
  • Suitable for a wide range of applications

Technical Specifications (Typical):

  • Current Rating: 10A
  • Voltage Rating: 250VAC / 50VDC
  • Interrupting Capacity: 1000A
  • Reset Type: Automatic
  • Operating Temperature: -30°C to +60°C
  • Mounting Type: Snap-in

The E-T-A 2-5700-IG1-K10-10A thermal circuit breaker is constructed with high-quality materials to ensure durability and long-term reliability. Its automatic reset feature allows the circuit breaker to automatically resume operation after the fault condition has been cleared, minimizing downtime. The compact design allows for easy integration into various types of equipment and systems. The high interrupting capacity ensures that the circuit breaker can effectively interrupt high fault currents, protecting the circuit from damage. It is designed to meet RoHS compliance, ensuring that it is free from hazardous substances. This circuit breaker is suitable for a wide range of applications, including power supplies, industrial equipment, automation systems, medical devices, and transportation systems. Regular inspection and testing are recommended to ensure continued reliable operation.

You May Also Be Interested in

Altech corporation
CIR BRKR THRM-MAG 20A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM MAG 8A 277V 65V
Need more? Email Us
Phoenix Contact
CIR BRKR SOLID STATE 4A 24VDC
Need more? Email Us
Altech corporation
2C3UL 3A CIRCUIT BREAKER C CHAR2
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 5A LEVER
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 40A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 1A 277VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 60VDC
Need more? Email Us
Phoenix Contact
CIR BRKR SOLID STATE 1A 24VDC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess