EN
  • EN
  • DE

AT28C64B20DM/883

Part No AT28C64B20DM/883
Manufacturer E2V
Catalog OEM Parts (A - B)
Description EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin Windowed CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 200 ns
Density 64 kb
Interface Parallel
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Nominal Supply Current 60 mA
Number of Pins 28
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1046481-AT28C64B20DM/883
Categories OEM Parts(A-B)
Manufacturer E2V
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT28C64B20DM/883 CAD Model

Description

The AT28C64B20DM/883 is a high-performance, 64K (8K x 8) parallel EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by E2V. This EEPROM offers fast access times, low power consumption, and high endurance, making it suitable for a wide range of applications requiring non-volatile memory storage. The /883 designation indicates compliance with military-grade specifications, ensuring reliability and performance in harsh environments.

Applications

  • Military Systems: Used in military communication equipment, radar systems, and other defense applications where high reliability is critical.
  • Aerospace Applications: Implemented in aircraft control systems, satellite systems, and avionics equipment.
  • Industrial Control Systems: Utilized in industrial automation equipment, programmable logic controllers (PLCs), and robotics.
  • Data Logging: Suitable for data logging applications in industrial, scientific, and medical instruments.
  • Embedded Systems: Integrated into embedded systems for storing configuration data, calibration parameters, and program code.
  • Medical Equipment: Used in medical devices such as patient monitoring systems and diagnostic equipment.

Features

  • 64K (8K x 8) Memory Organization: Provides a storage capacity of 64 kilobits, organized as 8192 bytes of 8 bits each.
  • Fast Access Time: Features a fast read access time (e.g., 200ns), enabling quick retrieval of stored data.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered applications.
  • High Endurance: Offers high endurance with a large number of erase/write cycles (e.g., 10,000 cycles), ensuring long-term data retention.
  • Page Mode Write: Supports page mode write operations for faster programming.
  • JEDEC Standard Pinout: Conforms to the JEDEC standard pinout, simplifying design and integration.
  • Military Temperature Range: Operates over a wide military temperature range (-55°C to +125°C).
  • /883 Screening: Undergoes stringent testing and screening processes to meet military-grade specifications.

Benefits

  • Non-Volatile Data Storage: Retains data even when power is removed, ensuring reliable storage of critical information.
  • Fast Access: Provides fast read access times, enabling quick retrieval of stored data.
  • Low Power Operation: Consumes minimal power, making it suitable for battery-powered applications.
  • High Reliability: Designed and tested to meet military-grade specifications, ensuring reliable operation in harsh environments.
  • Easy Integration: JEDEC standard pinout simplifies design and integration into existing systems.

Additional Details

The AT28C64B20DM/883 EEPROM typically comes in a ceramic DIP (Dual In-line Package) or other hermetic packages suitable for military applications. It requires a single 5V power supply for operation. The device is programmed and erased electrically, allowing for in-system programmability. It is important to adhere to the manufacturer's recommended programming and erase procedures to ensure proper operation and data integrity. The datasheet provides detailed information on timing characteristics, electrical specifications, and application notes.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Bel Fuse Inc.
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess