EN
  • EN
  • DE

CY37256P160-125AXI(E2VCYPRESS)

Part No CY37256P160-125AXI(E2VCYPRESS)
Manufacturer E2V
Catalog OEM Parts (C - E)
Description CPLD Ultra37000 Family 7.7K Gates 256 Macro Cells 125MHz 5V 160-Pin TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8542390000
Win Source Part Number 1024479-CY37256P160-125AXI(E2VCYPRESS)
Categories OEM Parts(C-E)
Manufacturer E2V
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY37256P160-125AXI(E2VCYPRESS) CAD Model

Description

The CY37256P160-125AXI is a Complex Programmable Logic Device (CPLD) manufactured by Cypress Semiconductor (formerly E2V Cypress). CPLDs are integrated circuits used in digital electronics to implement custom logic functions. This particular CPLD is known for its high performance and versatility in a variety of applications.

Applications

  • Industrial control systems: CPLDs are used for implementing custom control logic, managing timing, and interfacing with sensors and actuators.
  • Telecommunications equipment: They can be found in network interface cards, routers, and switches for high-speed data processing and signal management.
  • Automotive electronics: CPLDs are used in engine control units (ECUs), infotainment systems, and other automotive applications requiring real-time processing.
  • Aerospace and defense systems: Due to their reliability and performance, CPLDs are used in avionics, radar systems, and other critical applications.
  • Medical devices: They are utilized in imaging equipment, patient monitoring systems, and other medical devices requiring precise control and data processing.

Features

  • High-speed operation: The -125AXI designation indicates a specific speed grade, implying fast propagation delays suitable for high-performance applications.
  • 256 macrocells: This indicates the logic capacity of the device, allowing for implementation of complex digital circuits.
  • Programmable interconnect: The CPLD's internal architecture allows for flexible routing of signals between macrocells, enabling complex logic functions to be implemented.
  • In-system programmability (ISP): Allows the device to be programmed after it has been mounted on a circuit board, simplifying prototyping and updates.
  • Low power consumption: Designed for efficient power usage, making it suitable for battery-powered applications.

Benefits

  • Flexibility: CPLDs can be reprogrammed to implement different logic functions, allowing for design changes and upgrades without replacing hardware.
  • Integration: CPLDs can integrate multiple discrete logic components into a single chip, reducing board space and cost.
  • Performance: CPLDs offer high-speed operation and predictable timing, making them suitable for real-time applications.
  • Time-to-market: CPLDs can be programmed quickly, allowing for rapid prototyping and faster time-to-market.
  • Customization: Allows designers to create custom logic circuits tailored to their specific application requirements.

The CY37256P160-125AXI is typically packaged in a QFP (Quad Flat Package) for easy surface mounting. Its programmable nature allows for iterative design improvements and field upgrades, extending the lifespan of the product in which it is used. This CPLD is a versatile component for digital designs demanding flexibility and speed.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess