EN
  • EN
  • DE

704.900.2

Part No 704.900.2
Manufacturer EAO
Catalog Configurable Switch Components - Contact Block
Description CONTACT BLOCK SPST-NC 10A 500V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPST-NC
Requires Switch Body
Termination Style Screw Terminal
Contact Rating @ Voltage 10A @ 500VAC
(Select First, Then Apply Filters) Compatible Series EAO, 04
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1562538-704.900.2
Ultra Librarian 3D Model Ultra Librarian 704.900.2 CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
HARMONY XB5, SINGLE CONTACT BLOC / Configurable Contact Block DPST-NC
Need more? Email Us
Omron
CONTACT BLOCK SPST-NC 10A 110V
Need more? Email Us
Omron
CONTACT BLOCK
Need more? Email Us
S3
Altech corporation
CONTACT BLOCK SPST-NO 10A 600V / Configurable Contact Block SPST-NO 10A @ 600VAC
Need more? Email Us
Omron
CONTACT BLOCK DPDT 5A 125V
Need more? Email Us
Omron
CONTACT BLOCK SPST-NO 10A 110V
Need more? Email Us
Schneider Electric
PENDANT STATION CONTACT 600VAC 1
Need more? Email Us
Omron
CONTACT BLOCK SPST-NO 10A 110V
Need more? Email Us
Omron
CONTACT BLOCK DPDT 5A 125V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess