EN
  • EN
  • DE

704.900.4

Part No 704.900.4
Manufacturer EAO
Catalog Configurable Switch Components - Contact Block
Description CONTACT BLOCK DPST-NC 10A 500V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit DPST-NC
Requires Switch Body
Termination Style Screw Terminal
Contact Rating @ Voltage 10A @ 500VAC
(Select First, Then Apply Filters) Compatible Series EAO, 04
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1562540-704.900.4
Ultra Librarian 3D Model Ultra Librarian 704.900.4 CAD Model

Description

N

You May Also Be Interested in

S12
Altech corporation
CONTACT BLOCK DPST 10A 600V
Lowest to $0.6734
Omron
CONTACT BLOCK DPST 0.1A 125V/30V
Need more? Email Us
Omron
CONTACT BLOCK DPDT 5A 125V
Need more? Email Us
Omron
CONTACT BLOCK DPDT 5A 125V
Need more? Email Us
Omron
CONTACT BLOCK SPST-NO 10A 110V
Need more? Email Us
Omron
CONTACT BLOCK DPDT 5A 125V
Need more? Email Us
Omron
CONTACT BLOCK SPST-NO 0.1A 30V
Need more? Email Us
Schneider Electric
HARMONY XB5, SINGLE CONTACT BLOC / Configurable Contact Block DPST-NC
Need more? Email Us
Schneider Electric
PENDANT STATION CONTACT 600VAC 1
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess