EN
  • EN
  • DE

90100RM-30

Part No 90100RM-30
Manufacturer MACOM Technology Solutions
Catalog Silicon Capacitors
Description CAP SILICON 100PF 20% SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Capacitance 100 pF
Tolerance ±20%
Applications High Stability
Operating Temperature -55°C ~ 150°C
Package / Case Nonstandard SMD
Height 0.007" (0.18mm)
Size / Dimension 0.015\
Ultra Librarian 3D Model Ultra Librarian 90100RM-30 CAD Model

Description

NULL

You May Also Be Interested in

M/A-Com Technology Solutions
CAPACITOR,15 PF +/-10%,DIE
Lowest to $5.1617
Skyworks Solutions Inc.
CAP SILICON 8.2PF 20% SMD
Lowest to $1.1771
AVX Corporation
100B180GT500XT KYOCERA AVX Silicon RF Capacitors / Thin Film 500volts 18pF 2% datasheet, inventory, & pricing.
Lowest to $2.3284
Skyworks Solutions Inc.
Need more? Email Us
AVX Corporation
600F150GT250T KYOCERA AVX Silicon RF Capacitors / Thin Film 250V 15pF Tol 2% datasheet, inventory, & pricing.
Lowest to $0.5821
MACOM Technology Solutions
CAP SILICON 30PF 200V SMD
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Skyworks Solutions Inc.
CAP SILICON 500PF 20% 100V SMD / 500 pF Silicon Capacitor 100 V Nonstandard Chip
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess