EN
  • EN
  • DE

9015RK

Part No 9015RK
Manufacturer M/A-Com Technology Solutions
Catalog Silicon Capacitors
Description CAPACITOR,15 PF +/-10%,DIE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Silicon Capacitors
Mfr MACOM Technology Solutions
Series 90
Package Bulk
Product Status Active
Capacitance 15 pF
Tolerance ±10%
Voltage - Breakdown 50 V
ESL (Equivalent Series Inductance) -
Applications -
Features High Reliability
Temperature Range - Operating -55°C ~ 150°C
Package / Case Die
Height -
Size / Dimension -
Win Source Part Number 1377650-9015RK
Ultra Librarian 3D Model Ultra Librarian 9015RK CAD Model

Description

The 9015RK is a silicon capacitor from MACOM Technology Solutions.

  • Series: 90
  • Packaging: Bulk
  • Capacitance: 15pF
  • Tolerance: ±10%
  • Voltage Breakdown: 50V
  • Operating Temperature: -55°C to 150°C

You May Also Be Interested in

Skyworks Solutions Inc.
CAP SILICON 10PF 20% 100V SMD / 10 pF Silicon Capacitor 100 V Nonstandard Chip
Lowest to $3.9728
Skyworks Solutions Inc.
Need more? Email Us
AVX Corporation
600S2R4BT250XT KYOCERA AVX Silicon RF Capacitors / Thin Film 250volts 2.4pF datasheet, inventory, & pricing.
Lowest to $0.8732
Skyworks Solutions Inc.
Need more? Email Us
Skyworks Solutions Inc.
CAP SILICON 333PF 20% 100V SMD
Need more? Email Us
Skyworks Solutions Inc.
MIS Chip Capacitors
Lowest to $2.3225
Skyworks Solutions Inc.
CAP SILICON 500PF 20% 100V SMD / 500 pF Silicon Capacitor 100 V Nonstandard Chip
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Skyworks Solutions Inc.
CAP SILICON 1.8PF 20% 100V SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1617 $61.9404
28+ $4.2354 $118.5912
43+ $4.1037 $176.4591
59+ $3.9709 $234.2831
76+ $3.8381 $291.6956
101+ $3.4419 $347.6319
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess