EN
  • EN
  • DE

15CLE-200E

Part No 15CLE-200E
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE CARTRIDGE 200A 15.5KVAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Requires Holder
Fuse Type Cartridge
Current Rating (Amps) 200A
Voltage Rating - AC 15.5 kVAC
Applications Transformer Protection
Approval Agency UL
Breaking Capacity @ Rated Voltage 63kA
Package / Case Cartridge, Non-Standard
Size / Dimension 3.000" Dia x 23.900" L (76.20mm x 607.06mm)
Qualification -;5;9;7;10;8;3;4;2;1;1920;705;507;118;4598;2037;2041;283;614;3766;1742;18;3488;2378;2298;277;696;4008;486;4367;863;296;95;818;0;61849;105438;119285;105197;119286;105198;105195;105194;105200;105193;105437;105199;119283;119282;119284;105196;119287;119288;129469;129468;109703;98596;68482;68483;81742;7475;14807;14423;15248;51159;119233;32216;3599;13020;131408;14756;1956;15302;1111;6293;14842;132853;123589;15220;123625;123585;123620;123619;29167;114819;123613;123591;123617;123584;123587;123598;123604;123607;123601;123597;123603;123586;123612;13205;123606;123621;123605;123616;123609;123615;123599;123594;123608;15365;6841;16040;20965;68473;51183;77293;6845;44380;109701;109698;102267;109702;109699;109700;114672;40;13931;8988;81696;81697;15371;26644;29172;114674;15375;123592;123596;123595;8566;15376;5028;68466;51035;68467;11271;27294;27295;99425;22682;15412;15413;51077;15414;15415;15416;22684;45322;15299;81741;75260;467;52304;50605;15417;51073;1433;68441;68442;68443;68444;3866;68469;9109;123610;3586;51078;24874;68439;20166;68440;29165;29169;15418;8607;119129;15419;105950;22687;15420;13990;64414;107969;121279;52306;52295;1047;121277;15364;49;15421;121272;121275;121273;15534;38476;15072;121278;11179;96511;20477;121276;92049;52674;121274;108432;123707;131044;123715;131045;52307;175;52308;310;8955;15354;14212;4637;27335;34452;15316;27336;34453;1563;15361;52309;51080;51081;22688;81622;81623;81698;20823;39233;26241;51086;52314;52315;52316;15425;15426;15427;4840;15428;15429;15430;51087;15431;15432;15384;27347;5856;123600;3432;123618;2395;15390;50748;42684;50749;50750;15394;15395;24818;52294;68474;51088;8786;123593;15355;51072;51071;51070;51069;27232;27032;123602;15927;15434;106045;42457;42452;38571;52342;42460;52335;52343;52336;52344;52345;52346;52347;52348;52349;52350;52351;52352;52353;52354;52355;52356;52357;63889;107520;107539;107529;107534;47627;52362;121271;51089;16256;107540;58401;51096;27949;27948;27942;27954;123706;40860;15358;28231;15356;26286;15441;51090;51091;51092;52358;51093;51094;51095;68479;68480;15362;7155;27908;51107;73733;51108;73734;66126;15359;107522;92598;26260;795;51038;68478;5154;75348;75347;75349;75350;75351;22686;52301;15443;75353;15444;54193;123611;123614;123588;42683;51036;61993;44330;81516;81517;81518;27007;51040;51041;51042;51043;51044;51045;113706;51082;51083;51046;51084;51085;51039;51098;51099;51047;51050;51100;51051;51101;51102;51103;51104;51052;51106;51109;51110;51111;51112;51113;51114;51115;51116;51117;51118;51142;51143;51144;51146;51145;83104;51147;51054;51055;51056;51057;51152;51058;51059;51060;51061;50520;51062;51063;51064;83102;51153;51154;51155;83105;83106;83107;52311;52312;83108;51065;51067;51068;51079;51097;51048;51049;51105;51053;51148;51150;51151;127392;83103;63415;85586;68328;61805;27914;104734;103557;103824;103816;103825;105500;103556;103390;6489;6189;57185;15495;65877;1289;13365;50138;1309;98048;102395;98049;98050;102396;22712;22713;1195;26745;102397;15447;26280;15448;1290;81806;5004;45926;49918;34775;15409;52302;79135;15337;15338;14058;18949;15290;15363;15450;22689;22717;15451;15452;51075;10602;27668;81640;81641;123590;131046;26684;52305;22701;52359;52360;52361;114673;15345;5898;8;62;61;3;792;2;243;804;4;1;17;0;2;1;1;322108;322109;329230;349292;358273;395953;409393;411897;1;321581;321582;325235;326722;326746;343163;346271;349806;349821;358543;393544;403742;406666;168206;202093;227826;266779;294343;73564;103105;772696;214789;238101;259556;258611;260578;287296;68833;85651;100303;105844;114509;115672;115769;140417;156931;164429;182276;185925;192956;198380;213257;219757
Ultra Librarian 3D Model Ultra Librarian 15CLE-200E CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE 20A 2000V 1 SKN/246 GDC DC
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 1.4KA 1KVAC RECT
Need more? Email Us
Eaton Bussmann
FUSE BUSS SEMI CONDUCTOR
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 15A 8.3KVAC BOLT
Need more? Email Us
Eaton Bussmann
BUSS CABLE LIMITER
Need more? Email Us
Eaton Bussmann
FUSE 500V 400A 1FU/115 AR EV
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 100A 5.5KVAC
Need more? Email Us
Eaton Bussmann
EV Fuse 500A 1000VDC S60
Need more? Email Us
Eaton Bussmann
FUSE 125A 2000V 1*SKN/246ADC DC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess