EN
  • EN
  • DE

MAX17830GUN/V

Part No MAX17830GUN/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702190-MAX17830GUN/V
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17830GUN/V CAD Model

Description

Introducing the MAX17830GUN/V Battery Sensor Interface

Maxim Integrated presents the MAX17830GUN/V, a sophisticated battery sensor interface designed specifically for the automotive industry and tailored to meet the demanding requirements of high-voltage battery management systems. This innovative component is an integral part of electric vehicle (EV) and hybrid electric vehicle (HEV) applications, ensuring efficiency, safety, and reliability in battery monitoring.

Key Features

  • High Accuracy: The MAX17830GUN/V provides precise measurement capabilities essential for monitoring cell voltages in battery packs, which is critical for maintaining the balance and prolonging the life of the battery.
  • Robust Communication: Equipped with a high-speed differential UART interface, it ensures reliable communication with the main battery management controller even in harsh automotive environments.
  • Advanced Diagnostics: The device includes built-in diagnostic features that help detect faults and anomalies, contributing to the overall safety and efficiency of the battery management system.
  • Flexible Configuration: It can be configured to interface with various battery cell chemistries and configurations, making it a versatile solution for different battery management scenarios.

Technical Specifications

The MAX17830GUN/V operates over a wide temperature range, making it suitable for the extreme conditions encountered in automotive applications. Its compact package allows for easy integration into battery management systems without compromising on space.

Applications

With its robust design and precise measurement capabilities, the MAX17830GUN/V is an ideal choice for the following applications:

  • Electric Vehicles (EVs)
  • Hybrid Electric Vehicles (HEVs)
  • Energy Storage Systems
  • Backup Battery Systems

Maxim Integrated's commitment to innovation is embodied in the MAX17830GUN/V, providing automotive manufacturers with a reliable and high-performance solution for their battery management needs. Trust in the precision and durability of Maxim Integrated to power the next generation of electric mobility.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess