EN
  • EN
  • DE

170M1741

Part No 170M1741
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE 315A 750V DC 000FN/70 AR CU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Bolt Mount
Fuse Type Square
Current Rating (Amps) 315A
Voltage Rating - DC 800 VDC
Applications Electrical, Industrial
Class aR
Approval Agency CE, UR
Breaking Capacity @ Rated Voltage 50kA
Package / Case Rectangular, Blade
Size / Dimension 2.126" L x 1.429" W x 0.945" H (54.00mm x 36.30mm x 24.00mm)
Ultra Librarian 3D Model Ultra Librarian 170M1741 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE CRTRDGE 1.5A 600VAC/170VDC
Need more? Email Us
Eaton Bussmann
BUSS MIDGET FUSE
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 200A 690VAC RECT
Need more? Email Us
Eaton Bussmann
FUSE CRTRDGE 32A 550VAC CYLINDR
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 45A 150VAC/VDC
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 35A 500VAC
Need more? Email Us
Eaton Bussmann
LOW PEAK DUAL ELEMENT
Need more? Email Us
Eaton Bussmann
FUSE 2A 250V MICROSWITCH K2
Need more? Email Us
Eaton Bussmann
SUPER LAG RENEW. LINK 70/600
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess