EN
  • EN
  • DE
  • IT

170M6313

Part No 170M6313
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE 900A 690V 3E/91 AR UC  /  AC DC Fuse Square Bolt Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Electrical, Specialty Fuses
Mfr Eaton - Bussmann Electrical Division
Package Bulk
Mounting Type Bolt Mount
Fuse Type Square
Response Time Fast Blow
Package / Case Rectangular, Blade
Dimension 2.008" L x 2.992" W x 3.622" H (51.00mm x 76.00mm x 92.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.10.0040
Standard Package 1
Win Source Part Number 1032349-170M6313
Ultra Librarian 3D Model Ultra Librarian 170M6313 CAD Model

Description

Eaton - Bussmann Electrical Division's 170M6313 is a fast-blow square fuse with a bolt mount.

  • Manufacturer: Eaton - Bussmann Electrical Division
  • Fuse Type: square
  • Response Time: fast-blow
  • Mounting Type: bolt mount
  • Dimension: 2.008" L x 2.992" W x 3.622" H (51.00mm x 76.00mm x 92.00mm)
  • Packaging: bulk
  • MSL Level: unlimited
  • ECCN: EAR99
  • Alternative Parts: 170M5466, 170M6714, 170M5766, LA070URD32LI1000, and LA070URD32KI1000

You May Also Be Interested in

Littelfuse Inc.
FUSE CARTRIDGE 3A 250VAC 5AG
Need more? Email Us
Littelfuse Inc.
FUSE CRTRDGE 6.25A 600VAC/250VDC
Need more? Email Us
Littelfuse Inc.
FUSE CRTRDGE 4.5A 600VAC/250VDC
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 375MA 125VAC/VDC
Need more? Email Us
Eaton Bussmann
BUSS FUSE WIRE .055 DIA.
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 6A 250VAC 5AG
Need more? Email Us
Littelfuse Inc.
FUSE STRIP 50A 32VDC BOLT
Need more? Email Us
Eaton Bussmann
FUSE 300A 660V AC C.S.A. INDR'L
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 2.5A 600VAC/VDC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess