EN
  • EN
  • DE

2CLE-GNM-E

Part No 2CLE-GNM-E
Manufacturer Eaton Bussmann
Catalog Circuit Protection Accessories
Description 2.75 MAX KV, CLE, GLASS P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Accessory Type Mounting
For Use With/Related Products Fuses
Ultra Librarian 3D Model Ultra Librarian 2CLE-GNM-E CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
CAP FOR 5X20MM FUSE SLOTTED
Need more? Email Us
Altech corporation
BUSBAR1 PHASE TYPE 12 LUGS UL/CU
Need more? Email Us
Altech corporation
BUSBAR3 PHASE18SQMMPIN TYPE 18 L
Need more? Email Us
Littelfuse Inc.
FUSE REDUCER CLASS R 60 TO 30A
Need more? Email Us
Schurter Inc.
CARRIER FUSE 5X20MM SLOT PNL MNT
Need more? Email Us
Phoenix Contact
CONN TERM BLOCK
Need more? Email Us
Schneider Electric
3 TAP OFFS BUSBAR GV2 63A 54MM P
Need more? Email Us
Phoenix Contact
SURGE PROTECTION DEVICE
Need more? Email Us
Schneider Electric
ENCLOSURE ADAPTOR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess