EN
  • EN
  • DE

ATM-2

Part No ATM-2
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE AUTOMOTIVE 2A 32VDC BLADE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Requires Holder
Fuse Type Automotive
Current Rating (Amps) 2 A
Voltage Rating - DC 32 V
Response Time Fast Blow
Package / Case Blade, Miniature
Breaking Capacity @ Rated Voltage 1kA
Color Gray
Size / Dimension 0.430\
Ultra Librarian 3D Model Ultra Librarian ATM-2 CAD Model

Description

NULL

You May Also Be Interested in

Bel Fuse Inc.
FUSE BRD MNT 7A 125VAC/VDC 2SMD
Lowest to $0.4366
Eaton Bussmann
FUSE AUTO 40A 32VDC BLADE MAX
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 35A 480VAC 300VDC
Need more? Email Us
Eaton Bussmann
HIGH AMP STUD-MOUNT FUSE 125A
Need more? Email Us
Eaton Bussmann
FUSE AUTO 7.5A 32VDC BLADE
Need more? Email Us
JKSEMI
2A Fuse Surface Mount 1206
Lowest to $0.0681
Bel Fuse Inc.
Surface Mount Fuse 2A 1206 Fuses RoHS
Lowest to $0.4366
Eaton Bussmann
FUSE MICRO II BLADE 2 LEG 15 AMP
Need more? Email Us
Eaton Bussmann
FUSE AUTO 15A 32VDC BLADE MINI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess