EN
  • EN
  • DE

B222-60FGFWTST

Part No B222-60FGFWTST
Manufacturer Eaton Bussmann
Catalog Disconnect Switch Components
Description FUSE COVER 240V 60A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Fuse Cover
Voltage 240V
Current 60A
Ultra Librarian 3D Model Ultra Librarian B222-60FGFWTST CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
SWITCH 200A NON-F 3P UL98
Need more? Email Us
Schneider Electric
3 POLE 32A UL508 D.S. DIN RAIL M
Need more? Email Us
Schneider Electric
3 POLE 25A UL508 D.S. DIN RAIL M
Need more? Email Us
Eaton Bussmann
SWTCH COMP FUSE CARRIER 600V 50A
Need more? Email Us
Altech corporation
SWITCH KNOB ROUND RED/YELLOW
Need more? Email Us
Eaton Bussmann
UNSWITCHED NEUTRAL UL508 63-80A
Need more? Email Us
Altech corporation
SWITCH 600V 80A
Need more? Email Us
Altech corporation
METAL ENCL DISCON SWITCH 4 POLE
Need more? Email Us
Altech corporation
AUXILIARY CONTACTS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess