EN
  • EN
  • DE

ZXMS6005DT8TA

Part No ZXMS6005DT8TA
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 60V N-CHANNEL SELF PROTECTED ENHANCEMENT MODE INTELLIFET™ MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101, INTELLIFET
Packaging Reel - TR
Switch Type General
Number of Outputs 2
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 60V (Maximum)
Supply Voltage 3.3V, 5V
Current - Output (Maximum) 1.8A
Rds On (Typ) 150 mOhm
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 125°C (TA)
Package SOT-223-8
Manufacturer Package SM8
Win Source Part Number 1283504-ZXMS6005DT8TA
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Family Name ZXMS6005DT8
Introduction Date June 23, 2010
ECCN EAR99
Country of Origin Germany
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ZXMS6005DT8TA CAD Model

Description

Diodes Incorporated ZXMS6005DT8TA - High-Performance Mosfet

The ZXMS6005DT8TA from Diodes Incorporated is a state-of-the-art, high-efficiency N-Channel enhancement mode MOSFET. This advanced power management component is designed to provide efficient, low on-resistance operation for a variety of applications. Housed in a compact SOT-223 package, this MOSFET is ideal for space-constrained applications where high performance and energy efficiency are critical.

With its low threshold voltage and fast switching capabilities, the ZXMS6005DT8TA is perfectly suited for high-speed power switching applications. It features a continuous drain current (ID) of up to 3.7A, making it capable of handling moderate power loads with ease. Additionally, the device boasts a low on-resistance (RDS(on)) of just 70mΩ at a VGS of 10V, which translates to reduced power loss and improved overall efficiency in operation.

The ZXMS6005DT8TA is also characterized by its robust thermal performance, thanks to its power dissipation of up to 1.25W. This ensures that the device remains reliable and stable even under high operating temperatures, making it suitable for demanding environments. Furthermore, the MOSFET is designed with integrated self-protection features, including over-temperature and over-current protection, which safeguard the device and the system it's integrated into from potential damage due to abnormal operating conditions.

Applications for the ZXMS6005DT8TA are diverse and include power management in portable devices, computing systems, LED lighting, and motor control circuits. Its efficiency and reliability make it an excellent choice for both industrial and consumer electronics where performance and durability are of paramount importance.

In summary, the ZXMS6005DT8TA from Diodes Incorporated is a high-performance, energy-efficient N-Channel MOSFET that offers designers a compact, reliable, and versatile solution for a wide range of power management applications. Its low on-resistance, high current capacity, and robust protection features ensure optimal performance and longevity in even the most challenging environments.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5964 $63.8560
90+ $1.3100 $117.9000
140+ $1.2690 $177.6600
190+ $1.2282 $233.3580
245+ $1.1871 $290.8395
330+ $1.0644 $351.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess