EN
  • EN
  • DE

ADL8121ACPZN

Part No ADL8121ACPZN
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP RADAR 25MHZ-12GHZ 6LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196585-ADL8121ACPZN
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category RF and Wireless RF Amplifiers
Series ADL8121
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Frequency 25MHz ~ 12GHz
Test Frequency 10GHz ~ 12GHz
Mounting Type Surface Mount
Package / Case 6-VDFN Exposed Pad, CSP
Ultra Librarian 3D Model Ultra Librarian ADL8121ACPZN CAD Model

Description

The ADL8121ACPZN from Analog Devices Inc. is a high-performance, precision operational amplifier that offers a unique blend of features making it suitable for a wide range of applications. This component is designed to deliver excellent accuracy and stability, ensuring that it can meet the demands of even the most critical analog circuits.

Key Features

  • High Precision: The ADL8121ACPZN boasts superb offset voltage and drift over temperature, resulting in highly precise signal amplification.
  • Low Noise: It is engineered to have low noise density, which is essential for applications that require a clean amplification of small signals.
  • Wide Bandwidth: With a wide bandwidth, this operational amplifier can handle a broad range of frequencies, making it versatile for various uses.
  • Single-Supply Operation: This device is capable of operating from a single supply, simplifying power supply design and saving space in compact systems.
  • Robust Output Drive: The ADL8121ACPZN can drive capacitive loads with ease, a critical feature for driving analog-to-digital converters or buffering signals to other parts of a circuit.

Applications

The operational amplifier is ideal for a multitude of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Active filtering
  • Medical devices
  • Audio equipment
  • Industrial control systems

Package and Quality

The ADL8121ACPZN comes in a compact CPZN package, which is suitable for space-constrained applications. Analog Devices Inc. is known for its commitment to quality, and this product is no exception. It is manufactured to the highest standards, ensuring reliable performance in a range of environmental conditions.

Conclusion

With its combination of precision, low noise, and flexibility, the ADL8121ACPZN operational amplifier from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance of their analog circuits. Its ability to operate across a wide range of temperatures and handle various loads makes it a versatile and indispensable component in any electronics toolkit.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $147.7612 $147.7612
2+ $142.8359 $285.6718
3+ $128.0598 $384.1794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess