EN
  • EN
  • DE

BD162NR

Part No BD162NR
Manufacturer Eaton Bussmann
Catalog Disconnect Switch Components
Description SAFETY SWITCH 60A/1P HD 600VDC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Product Status Active
Current -;5;9;7;10;8;3;4;2;1;602001;1920;288;3500;5015;3600;600428;2649;1864;602346;302;2041;4047;3845;1409;601941;18;5346;600051;3488;2378;3264;4080;4008;3473;602056;281;600322;818;0;53157;94234;122778;20168;87885;91837;83033;86683;53159;86684;54998;106871;122869;98783;98784;86685;86686;53160;1301;482;108355;16442;101165;2240;63396;63397;75147;63398;63399;5329;72759;1033;120583;120584;120585;120586;1902;113154;34067;34068;26746;28096;97795;3235;97796;95521;5154;122087;113980;54702;15137;18935;106959;3763;106851;104145;53158;15939;110451;104281;22316;23132;23133;1284;63442;12438;14101;62;61;3;804;4;0;2;1;1;704764;704765;313944;315478;317069;324521;325262;329170;681388;333728;334230;334288;635915;340217;574041;340218;716325;340221;349786;349793;805417;349795;349796;352796;352811;723279;725371;352813;352826;352827;711444;504563;719043;363407;574775;369480;374667;675257;675258;377277;384603;401884;401895;470561;409552;409619;410991;411135;833199;417861;74515;188819;257642;287637;84289;85853;95987;140864;153583;157291;488736;191652;213650;216237;219848;805418;256165;708243;265769;805420;805419;277633;68382;99949;1;167594;169380;169427;201594;227192;247706;704767;266261;293724;282614;72441;79867;86826;93589;102511;103869;107648;142049;144860;151537;154437;158363;721219;704766;805413;805414;183493;188168;193820;214394;215615;221942;237743;243654;246015;805416;256611;721220;260518;272421;273611;287058;289559;291185;299587;67468;805410;805411;805412;68500;78808;85596;99485;100018;806865;105773;111454;140221;156844;187313;805415;213166;236651;255592;255798;259895;286178;120309;48510;57529;168122;1;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian BD162NR CAD Model

Description

NULL

You May Also Be Interested in

Altech corporation
METAL ENCL DISCON SWITCH 4 POLE
Need more? Email Us
Littelfuse Inc.
ACS DISCONN SWITCH SHAFT 7.78" / Shaft
Need more? Email Us
Eaton Bussmann
FUSE CARRIER 600V 60A
Need more? Email Us
Eaton Bussmann
NON-FUSIBLE SAFETY SWI 200A/1P H
Need more? Email Us
Eaton Bussmann
SWITCH COMPONENT HANDLE BLACK
Need more? Email Us
Eaton Bussmann
HANDLE RED/YELLOW
Need more? Email Us
Eaton Bussmann
SWTCH COMP FUSE CARRIER 600V 20A
Need more? Email Us
Eaton Bussmann
SWITCH 80A NON-F 3P UL508
Need more? Email Us
Eaton Bussmann
SWITCH 200V/208V/240V/480V/600V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess