EN
  • EN
  • DE

BSPA050120N7P

Part No BSPA050120N7P
Manufacturer Eaton Bussmann
Catalog Surge Protection Devices (SPDs)
Description SPD TYPE 2 150VAC MCOV 1 POLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Type 2
Form Module Only
Number of Poles 1
Voltage - Continuous Operating (Max) (MCOV) 150VAC
Current - Discharge (Nom) (8/20µS) 20 kA
Current - Short Circuit Rating (SCCR) 200 kA
Voltage - Protection Rating (VPR) 1.2 kV
Operating Temperature -40°C ~ 60°C
Features Remote Signaling Contacts, Thermally Protected, Visual Life Indicator
Mounting Type Chassis Mount
Approval Agency CSA, UL
Ultra Librarian 3D Model Ultra Librarian BSPA050120N7P CAD Model

Description

NULL

You May Also Be Interested in

Phoenix Contact
SPD 20VAC/28VDC MCOV 1 POLE
Need more? Email Us
Bourns Inc.
SPD TYPE 2/TYPE 4 150VAC MCOV
Need more? Email Us
Littelfuse Inc.
SPD TYPE 2 510VAC MCOV 1 POLE
Need more? Email Us
Bourns Inc.
SPD TYPE 2/TYPE 4 275VAC MCOV
Lowest to $386.1000
Phoenix Contact
SURGE PROTECTION DEVICE
Need more? Email Us
Littelfuse Inc.
SPD TYPE 2/TYPE 3 275VAC MCOV
Need more? Email Us
Littelfuse Inc.
SPD TYPE 2 320VAC MCOV 1 POLE
Need more? Email Us
Littelfuse Inc.
SPD TYPE 2 320VAC MCOV 1 POLE
Need more? Email Us
Tripp Lite
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess