EN
  • EN
  • DE

C308F-V-50MA-TR1

Part No C308F-V-50MA-TR1
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE CERAMIC 50MA 250VAC/VDC / 50 mA 250 V AC 250 V DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Fuses
Mfr Eaton - Electronics Division
Series C308F
Package Tape & Reel (TR),Cut Tape (CT)
Mounting Type Through Hole
Fuse Type Cartridge, Ceramic
Current Rating (Amps) 50 mA
Voltage Rating - AC 250 V
Voltage Rating - DC 250 V
Response Time Fast Blow
Package / Case Cartridge, Non-Standard (Axial)
Breaking Capacity @ Rated Voltage 4kA
Melting I2t 0.0001
Approval Agency cURus
Temperature Range - Operating -55°C ~ 125°C
Dimension 0.124" Dia x 0.343" L (3.14mm x 8.70mm)
DC Cold Resistance 9.4 Ohms
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.10.0040
Other Names 283-C308F-V-50MA-TR1TR,C308F-V-50MA-TR1-ND,283-C308F-V-50MA-TR1CT,283-C308F-V-50MA-TR1DKR,283-C308F-V-50MA-TR1DKR-ND,283-C308F-V-50MA-TR1DKRINACTIVE
Standard Package 1,500
Win Source Part Number 1103645-C308F-V-50MA-TR1
Ultra Librarian 3D Model Ultra Librarian C308F-V-50MA-TR1 CAD Model

Description

The Eaton Electronics Division ceramic cartridge fuse has a fast blow response time and a voltage rating of 250 V AC and 250 V DC.

  • Breaking Capacity: 4kA
  • Melting I2t: 0.0001
  • Mounting: Non-standard (axial) cartridge package
  • Current Rating: 50 mA
  • Package: Tape and reel (TR) or cut tape (CT)
  • Standard Package: 1,500
  • RoHS Compliant: Yes
  • Product: EAR99
  • DC Cold Resistance: 9.4 Ohms
  • Temperature Range: -55°C ~ 125°C
  • Alternative Parts: Not available
  • HTSUS Code: 8536.10.0040
  • Approval: cURus

You May Also Be Interested in

Eaton Bussmann
FUSE GLASS 1A 250VAC 5X20MM
Need more? Email Us
Bel Fuse Inc.
FUSE BRD MNT 3A 125VAC/VDC AXIAL
Need more? Email Us
Eaton Bussmann
FUSE GLASS 2A 250VAC 3AB 3AG / 2 A 250 V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4" x 1-1/4"
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 600MA 63VAC/VDC
Need more? Email Us
Eaton Bussmann
FUSE AUTO 3A 32VAC 1=5 PCS / 3 A 32 V AC DC Fuse Automotive Holder Blade, ATO/ATC
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 1A 240VAC 8AG / 1A 240 V AC DC Fuse Cartridge Holder
Need more? Email Us
Bel Fuse Inc.
FUSE BRD MNT 1.25A 125VAC 63VDC / 1.25 A 125 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Need more? Email Us
Littelfuse Inc.
Axial Lead & Cartridge Fuses 5×20 mm > Time-Lag > 477 Series
Lowest to $1.3710
Littelfuse Inc.
FUSE BOARD MOUNT 3A 32VDC 0603
Lowest to $0.1686

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess