EN
  • EN
  • DE

CMS1-11-R

Part No CMS1-11-R
Manufacturer Eaton Bussmann
Catalog Common Mode Chokes
Description CMC 100UH 1.35A 2LN SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 18 Weeks
Features 2 Line Common Mode Choke Surface Mount 1.35A DCR 70mOhm (Typ)
Manufacturer Eaton Bussmann
Series CMS
Package Reel - TR
Operating Temperature Range -40°C ~ 160°C
Mounting Surface Mount
Package Horizontal, 4 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number 283-4048-6, CMS111R, 283-4048-2, 283-4048-1, Q7534238AB, CMS1-11, CMS1-11-ND, CMS1-11-R-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915628-CMS1-11-R
Ultra Librarian 3D Model Ultra Librarian CMS1-11-R CAD Model

Description

The Eaton Bussmann CMS1-11-R is a 2 line common mode choke that is surface mountable.

  • Lines: 2
  • Type: Common Mode Choke
  • Mounting Type: Surface Mountable
  • Current Rating: 1.35A
  • DCR: 70mOhm (Typ)
  • Package: Reel
  • Pieces per Package: 2000
  • ECCN: EAR99
  • HTSUS: 8548.90.0100
  • Estimated Production Lead Time: 18 weeks
  • Other Part Numbers: 283-4048-6, CMS111R, 283-4048-2, 283-4048-1, Q7534238AB, CMS1-11, CMS1-11-ND, CMS1-11-R-ND

You May Also Be Interested in

Wurth Electronics Inc
CMC 3.3MH 5A 2LN TH / 3.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 5A DCR 37mOhm
Need more? Email Us
Pulse
CMC / Line Common Mode Choke DCR
Lowest to €124.0443
Wurth Electronics Inc
CMC 17MH 4A 2LN TH
Need more? Email Us
EPCOS (TDK)
CMC 6.8MH 1.2A 2LN TH / 6.8 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.2A DCR 280mOhm (Typ)
Lowest to €0.7970
Wurth Electronics Inc
CMC 1.5MH 18A 2LN TH / 1.5 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 18A DCR 3.2mOhm
Need more? Email Us
Eaton Bussmann
CMC 160UH 2.3A 2LN SMD / 160 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2.3A DCR 29mOhm (Typ)
Lowest to €2.3692
Schaffner EMC Inc.
CMC 1.6MH 1.5A 2LN TH / 1.6 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 94mOhm (Typ)
Need more? Email Us
Wurth Electronics Inc
CMC 14UH 4A 2LN TH / 14 µH 2 Line Common Mode Choke Through Hole 4A DCR 15mOhm
Need more? Email Us
Kemet
CMC 300UH 1A 2LN TH / 300 µH @ 1 kHz 2 Line Common Mode Choke Through Hole 1A DCR 200mOhm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ €4.0482 €48.5778
28+ €3.3215 €93.0023
43+ €3.2177 €138.3613
59+ €3.1140 €183.7254
76+ €3.0102 €228.7740
101+ €2.6988 €272.5755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess