EN
  • EN
  • DE

CPLA-2-50TR-R

Part No CPLA-2-50TR-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 50NH 40A 0.6 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Active
Material - Core Ferrite
Inductance 50nH
Tolerance ±20%
Current Rating 40A
DC Resistance (DCR) 0.6 mOhm Max
Temperature Range - Operating -40°C to 125°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Height - Seated (Max) 0.189" (4.80mm)
Win Source Part Number 050451-CPLA-2-50TR-R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CPLA-2-50TR-R CAD Model

Description

Description of CPLA-2-50TR-R

Designed for advanced linear applications, the CPLA-2-50TR-R excels in providing precision and accuracy. Its applications span from high-frequency circuits to critical signal conditioning processes.

  • Features and Benefits:
    • High precision output for accurate performance.
    • Superior linearity across operational frequencies.
    • Highly reliable under rigorous conditions.
  • Applications/Projects:
    • Signal conditioning frameworks.
    • High-precision measurement equipment.
    • Frequency modulation systems.
  • Additional Details: It is highly reliable, even in rigorous operational conditions, making it ideal for critical applications.

You May Also Be Interested in

Shenzhen Cjiang Microelectronics Technology Co., Ltd.
7.6A 1.5uH ±20% 8A 23.5mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Need more? Email Us
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
2A 47uH ±20% 2.6A 230mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1393
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
3.5A 4.7uH ±20% 81mΩ 4A 1210 Fixed Inductors RoHS
Lowest to $0.2343
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.5A 3.3uH ±20% 5.5A 67mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Lowest to $0.3285
Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
8.5A 3.3uH ±20% 9.5A 22mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1231
Guangdong Fenghua Advanced Technology
100uH ±10% 1.1A 220mΩ Drum-core inductor Through Hole Fixed Inductors RoHS
Lowest to $0.1294

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess