EN
  • EN
  • DE

CTX01-18738-R

Part No CTX01-18738-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 210NH 50A 0.29MOHM SMD / 210 nH Unshielded Wirewound Inductor 50 A 0.29mOhm Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Fixed Inductors
Mfr Eaton Bussmann
Series FLAT-PAC
Package Tape & Reel
Product Status Active
Type Wirewound
Inductance 210 nH
Tolerance ±10%
Current Rating (Amps) 50 A
Current - Saturation (Isat) 55A
Shielding Unshielded
DC Resistance (DCR) 0.29mOhm
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 300 kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.421" L x 0.303" W (10.70mm x 7.70mm)
Height - Seated (Max) 0.295" (7.50mm)
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 916183-CTX01-18738-R
Ultra Librarian 3D Model Ultra Librarian CTX01-18738-R CAD Model

Description

The 916183-CTX01-18738-R is a wirewound inductor from the FLAT-PAC series by Eaton Bussmann.

  • Type: Wirewound
  • Series: FLAT-PAC
  • Mounting: Surface Mount
  • Package/Case: Nonstandard
  • Size: 0.421" L x 0.303" W (10.70mm x 7.70mm)
  • Height: 0.295" (7.50mm)
  • Inductance: 210 nH
  • DC Resistance (DCR): 0.29mOhm
  • Current Rating: 50 A
  • Temperature Range: -40°C to 125°C
  • Packaging: Tape & Reel
  • Standard Package: 500 pcs
  • Status: Active
  • ECCN: EAR99
  • Shielding: Unshielded
  • Tolerance: ±10%

You May Also Be Interested in

Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051
MINGSTAR ELECTRONIC CORP.
4A 47uH ±20% 110mΩ SMD,12.3x12.3mm Fixed Inductors RoHS
Lowest to $0.3968
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
2A 47uH ±20% 2.6A 230mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1393
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.5A 3.3uH ±20% 5.5A 67mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Lowest to $0.3285
Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467
Guangdong Fenghua Advanced Technology
100uH ±10% 1.1A 220mΩ Drum-core inductor Through Hole Fixed Inductors RoHS
Lowest to $0.1294
TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2010 $50.2500
610+ $0.1650 $100.6500
940+ $0.1598 $150.2120
1,295+ $0.1547 $200.3365
1,675+ $0.1495 $250.4125
2,240+ $0.1340 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess