EN
  • EN
  • DE

CTX01-19254-R

Part No CTX01-19254-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 150NH  /  150 nH Inductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Eaton - Electronics Division
Package Bulk
Inductance 150 nH
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Standard Package 300
Win Source Part Number 1053680-CTX01-19254-R
Ultra Librarian 3D Model Ultra Librarian CTX01-19254-R CAD Model

Description

The Eaton - Electronics Division 1053680-CTX01-19254-R is a fixed inductor that comes in bulk packaging.

  • Manufacturer: Eaton - Electronics Division
  • Packaging: Bulk
  • Inductance: 150 nH
  • Current Saturation (Isat): -
  • Shielding: No
  • Standard Package: 300
  • Height Seated (Max): None
  • HTSUS: 8504.50.8000

You May Also Be Interested in

Shenzhen Cjiang Microelectronics Technology Co., Ltd.
12A 2.2uH ±20% 18A 7mΩ Molded Inductor SMD,11.5x10mm Fixed Inductors RoHS
Lowest to $0.2495
Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467
Guangdong Fenghua Advanced Technology
100uH ±10% High-frequency inductor 1210 Fixed Inductors RoHS
Lowest to $0.0646
Shenzhen HongyeX Electronics Co., Ltd.
300mA 2nH 200mΩ Multilayer inductor 0402 Fixed Inductors RoHS
Lowest to $0.0029
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
7.6A 1.5uH ±20% 8A 23.5mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Need more? Email Us
Guangdong Fenghua Advanced Technology
150mA 1uH ±20% 300mΩ Multilayer inductor 0603 Fixed Inductors RoHS
Lowest to $0.0141
Shenzhen Shunxiangnuo Electronics Co., Ltd.
960mA 33uH ±20% 1.8A 170mΩ Magnetic Shielded Inductor SMD,7.5x7.5mm Fixed Inductors RoHS
Lowest to $0.2621
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
1.3A 47uH ±20% 1.5A 260mΩ Magnetic Shielded Inductor SMD,6x6mm Fixed Inductors RoHS
Lowest to $0.0637
TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess