EN
  • EN
  • DE
  • IT

CTX02-15242-R

Part No CTX02-15242-R
Manufacturer Eaton Bussmann
Catalog Power Transformers
Description PWR XFMR CONT MD FLY 100UH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Power Transformers
Mfr Eaton Bussmann
Package Bulk
Product Status Active
Standard Package 200 pcs
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Win Source Part Number 1000902-CTX02-15242-R
Ultra Librarian 3D Model Ultra Librarian CTX02-15242-R CAD Model

Description

The 939645 is a power transformer from Eaton Bussmann.

  • Manufacturer: Eaton Bussmann
  • Package: Bulk
  • Standard Package Size: 200 pieces
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 0000.00.0000
  • Status: Active

You May Also Be Interested in

Bourns Inc.
PWR XFMR SMD
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 0.5VA TH
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 49VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 283VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR TOROIDAL 30VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 1.1VA TH
Need more? Email Us
SolaHD
PWR XFMR LAMINATED 3000VA CHAS
Lowest to $15.5999
Triad Magnetics
PWR XFMR TORO 160VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR TOROIDAL 30VA CHAS MT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess