EN
  • EN
  • DE
  • IT

STP6X125YL

Part No STP6X125YL
Manufacturer Panduit Corp
Catalog Modular Cables
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Modular Cables
Mfr Panduit Corp
Series TX6A™ 10Gig™
Package Bulk
Cable Type Round Cable
Connector Type Plug to Plug
Mounting Type Free Hanging (In-Line)
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Length 125.00' (38.10m)
Shielding Shielded
Color Yellow
Features Latch Lock, Molded Plugs
Style Cat6a
Base Product Number STP6X125
Other Names 7498346193
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.1000
Win Source Part Number 1314197-STP6X125YL
Ultra Librarian 3D Model Ultra Librarian STP6X125YL CAD Model

Description

The TX6A™ 10Gig™ series modular cable from Panduit Corp is a shielded cable assembly with 8p8c (RJ45, Ethernet) connectors.

  • Series: TX6A™ 10Gig™
  • Shielding: Shielded
  • Positions/Contacts: 8p8c (RJ45, Ethernet)
  • Length: 125.00' (38.10m)
  • Cable Color: Yellow
  • Features: Latch lock and molded plugs
  • Mounting: Free hanging (in-line)
  • Style: Cat6a
  • Category: Modular cables
  • Standard Package: 1

You May Also Be Interested in

Lumberg
RJ45 G-RJ45 G-478/0,5 M
Need more? Email Us
Unirise USA
CABLE MOD 8P8C PLUG TO PLUG 30'
Lowest to $0.4528
Belden Inc.
PIGTAIL-B BCAT5E CMR BLU 50FT
Need more? Email Us
Belden Inc.
PATCHCORD B10GX CMR BLK 3FT
Need more? Email Us
Belden Inc.
PATCHCORD BCAT6+ LSZH BLU 15FT
Need more? Email Us
Belden Inc.
PIGTAIL-A CAT6+ CMR YEL 20FT
Need more? Email Us
Belden Inc.
IEEEXOVER BCAT6+ CMR BLU 10FT
Need more? Email Us
Belden Inc.
3600 PRE-TERM ASSY WHI 14FT
Need more? Email Us
Panduit Corp
KEYED COPPER PATCH CORD, CAT 6A,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess