EN
  • EN
  • DE

C604106015

Part No C604106015
Manufacturer Belden Inc.
Catalog Modular Cables
Description PATCHCORD BCAT6+ LSZH BLU 15FT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Modular Cables
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.1000
Win Source Part Number 1034308-C604106015
Ultra Librarian 3D Model Ultra Librarian C604106015 CAD Model

Description

The Belden Inc. Modular Cable Assembly is a high-quality cable designed for various applications.

  • Standard Package: 1 piece
  • ECCN: EAR99
  • REACH Status: REACH unaffected
  • HTSUS code: 8544.42.1000
  • Product Status: active
  • Moisture Sensitivity Level (MSL): Not applicable

You May Also Be Interested in

Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 1.64' / Cable Assembly Cat 6 SSTP 5m 26AWG RJ-45 to RJ-45 8 to 8 POS M-M
Lowest to $39.0586
Belden Inc.
PATCHCORD B10GX CMR BLK 15FT / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded
Need more? Email Us
Assmann WSW Components
CABLE MOD 8P8C PLUG TO PLUG 5' / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded
Need more? Email Us
Tripp Lite
CABLE MOD 8P8C PLUG TO PLUG 50'
Lowest to $25.3277
Tripp Lite
CABLE MOD 8P8C PLUG TO PLUG 75'
Need more? Email Us
Panduit Corp
CABLE MOD 8P8C PLUG-PLUG 10' / Cable Assembly UTP 3.05m 24AWG RJ-45 to RJ-45 8 to 8 POS PL-PL
Lowest to $12.8202
HARTING
CABLE MOD 10P10C PLUG-PLUG 6.56' / Modular Cable Plug to Plug 10p10c (RJ50) 6.56' (2.00m) Shielded
Need more? Email Us
Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 7' / CAT6 PATCH CORD,UNSHIELDED,BOOTED ,7 FOOT,UTP
Lowest to $30.5163
Assmann WSW Components
CABLE MOD 8P8C PLUG-CABLE 3.28' / Cable Assembly, Gold Plated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess