EN
  • EN
  • DE

CTX15-1-R

Part No CTX15-1-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 14.4UH SMD / Unshielded 2 Coil Inductor Array 57.6 µH Inductance - Connected in Series 14.4 µH Inductance - Connected in Parallel 80mOhm Max DC Resistance (DCR) - Parallel 1.1 A Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Mfr Eaton - Electronics Division
Series OCTA-PAC®
Package Tape & Reel
Number of Coils 2
Inductance - Connected In Parallel 14.4 µH
Inductance - Connected In Series 57.6 µH
Tolerance ±20%
Current Rating - Parallel 1.1 A
Current Rating - Series 550 mA
DC Resistance (DCR) - Parallel 80mOhm Max
DC Resistance (DCR) - Series 319mOhm Max
Shielding Unshielded
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.450" L x 0.450" W (11.43mm x 11.43mm)
Height 0.165" (4.19mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Names CTX15-1-ND,CTX15-1,CTX15-1-R-ND,283-4354-1,283-4354-2,283-4354-6
Standard Package 1,100
Win Source Part Number 1101648-CTX15-1-R
Ultra Librarian 3D Model Ultra Librarian CTX15-1-R CAD Model

Description

The CTX15-1-R is an OCTA-PAC inductor array that is widely used in the electronics industry.

  • Shielding: Unshielded
  • Tolerance: ±20%
  • Package: Tape and Reel
  • Height: 0.165 inches (4.19mm)
  • Coils: Two
  • Inductance (Series): 57.6 µH
  • Inductance (Parallel): 14.4 µH
  • Current Rating (Parallel): 1.1A
  • Current Rating (Series): 550mA
  • DCR (Parallel): 80mOhm max
  • DCR (Series): 319mOhm max
  • Package/Case: Nonstandard
  • Dimension: 0.450 inches (11.43mm) L x 0.450 inches (11.43mm) W
  • Temperature Range: -40°C to 85°C
  • Standard Packages: 1,100
  • ECCN: EAR99
  • HTSUS: 8504.50.4000

You May Also Be Interested in

Pulse
INDUCT ARRAY 2 COIL 10.4UH SMD / Inductor Power Toroid 10.4uH/41.7uH 10% 3.8A/1.89A 0.0298Ohm/0.12Ohm DCR T/R
Need more? Email Us
Bourns Inc.
SMD Inductor/Transformer
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 6 COIL 4.5UH SMD
Lowest to $5.1318
Bourns Inc.
INDUCT ARRAY 2 COIL 1UH SMD
Need more? Email Us
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 8.2UH SMD / POWER-CHOKE WE-DD
Need more? Email Us
Cooper Bussmann, Inc.
INDUCT ARRAY 2 COIL 144.9UH SMD / Dual Winding, Shielded Inductors/Transformer
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 6 COIL 11.3UH SMD
Lowest to $21.3959
Pulse
INDUCT ARRAY 2 COIL 218NH SMD / Inductor Power Wirewound 0.218uH/0.87uH 20% 50A/25A 0.00038Ohm/0.0015Ohm DCR T/R
Lowest to $1.1435
Eaton Bussmann
INDUCT ARRAY 6 COIL 89.6UH SMD / Inductor Power Wirewound 89.6uH 30% Ferrite 0.85A 0.145Ohm DCR T/R
Lowest to $5.5181

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess