EN
  • EN
  • DE

DM30-BU

Part No DM30-BU
Manufacturer Eaton Bussmann
Catalog DIN Rail Channel
Description CONN TERM BLK FEED THRU 10-22AWG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Feed Through
Number of Positions 2
Number of Levels 1
Terminal - Width 6.1mm
Termination Style Screw
Current - IEC 32 A
Voltage - IEC 500V
Current - UL 30 A
Voltage - UL 300V
Wire Gauge or Range - AWG 10-22 AWG
Wire Gauge or Range - mm2 0.5-4mm²
Color Blue
Ultra Librarian 3D Model Ultra Librarian DM30-BU CAD Model

Description

NULL

You May Also Be Interested in

Omron
GRD TB PUSHIN 1.5MM 1:1 1TIER
Need more? Email Us
Omron
TRMBLK SCRW4MM 1:1 2TIERBLCK
Need more? Email Us
Eaton Bussmann
CONN TERM BLK GROUND 10-26AWG
Need more? Email Us
TE Connectivity
DIN RAIL 34MMX10MM SLOT 36\
Need more? Email Us
Eaton Bussmann
CONN TERM BLK DISCONN 12-24AWG
Need more? Email Us
Eaton Bussmann
CONN TERM BLK DISCONN 12-24AWG
Need more? Email Us
Eaton Bussmann
CONN TERM BLK FEED THRU 12-22AWG
Need more? Email Us
Eaton Bussmann
CONN TERM BLK DISCONN 12-24AWG
Need more? Email Us
Eaton Bussmann
CONN TERM BLK DISCONN 12-26AWG
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess