EN
  • EN
  • DE

DM50-GY

Part No DM50-GY
Manufacturer Eaton Bussmann
Catalog DIN Rail Channel
Description CONN TERM BLK FEED THRU 8-20 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Feed Through
Number of Positions 2
Number of Levels 1
Terminal - Width 8.0mm
Termination Style Screw
Current - IEC 41 A
Voltage - IEC 500V
Current - UL 50 A
Voltage - UL 300V
Wire Gauge or Range - AWG 8-20 AWG
Wire Gauge or Range - mm2 0.5-6mm²
Color Gray
Ultra Librarian 3D Model Ultra Librarian DM50-GY CAD Model

Description

NULL

You May Also Be Interested in

Omron
GROUNDTB SCREW 16MM 1:1 1TIER
Need more? Email Us
TE Connectivity
M4/6.D2
Lowest to $8.3796
Eaton Bussmann
CONN TERM BLK FEED THRU 12-22AWG
Need more? Email Us
Eaton Bussmann
CONN TERM BLK FEED THRU 3-14 AWG
Need more? Email Us
Eaton Bussmann
CONN TERM BLK GROUND 12-26AWG
Need more? Email Us
Eaton Bussmann
CONN TERM BLK FEED THRU 6-20 AWG
Need more? Email Us
Omron
TERM BLK PUSHIN 4MM 1:1 2TIER
Need more? Email Us
Omron
FUSETBKNIFEEDGEDISCNT4MM10A
Need more? Email Us
TE Connectivity
M16/12
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess