EN
  • EN
  • DE

DP45-BU

Part No DP45-BU
Manufacturer Eaton Bussmann
Catalog DIN Rail Channel
Description CONN TERM BLK FEED THRU 8-20 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Feed Through
Number of Positions 2
Number of Levels 1
Terminal - Width 8.0mm
Termination Style Screw
Current - IEC 41 A
Voltage - IEC 500V
Current - UL 45 A
Voltage - UL 600V
Wire Gauge or Range - AWG 8-20 AWG
Wire Gauge or Range - mm2 0.5-6mm²
Color Blue
Ultra Librarian 3D Model Ultra Librarian DP45-BU CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
D6/8.P
Need more? Email Us
Omron
GRD TB PUSHIN 2.5MM 1:1 1TIER
Need more? Email Us
Omron
GROUNDTB SCREW 10MM 1:1 1TIER
Need more? Email Us
Omron
TERMBLK SCREW 16MM 1:1 1TIER
Need more? Email Us
Eaton Bussmann
CONN TERM BLK DISCONN 12-24AWG
Need more? Email Us
Omron
GROUNDTB SCREW 4MM 1:1 2TIER
Need more? Email Us
Omron
TRMBLK SCRW4MM 1:1 2TIERBLCK
Need more? Email Us
Eaton Bussmann
CONN TERM BLK DISCONN 12-24AWG
Need more? Email Us
Eaton Bussmann
CONN TERM BLK DISCONN 12-24AWG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess