EN
  • EN
  • DE

DR1030-470-R

Part No DR1030-470-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 47UH 1.3A 200 MOHM SMD / 47 µH Shielded Drum Core, Wirewound Inductor 1.3 A 200mOhm Max Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Manufacturer Eaton - Electronics Division
Packaging Reel - TR
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 47 µH
Tolerance ±30%
Current Rating (Amps) 1.3 A
Current - Saturation (Isat) 1.52A
Shielding Shielded
DC Resistance (DCR) 200mOhm Max
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting Surface Mount
Case / Package Nonstandard
Size / Dimension 0.413" L x 0.406" W (10.50mm x 10.30mm)
Height - Seated (Max) 0.118" (3.00mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number 513-1333-6,DR1030470R,513-1333-1,513-1333-2
Standard Package 1,000
Win Source Part Number 1327424-DR1030-470-R
Ultra Librarian 3D Model Ultra Librarian DR1030-470-R CAD Model

Description

The DR1030-470-R is a fixed inductor from Eaton - Electronics Division.

  • Packaging: Reel - TR
  • Case/Package: Nonstandard
  • Type: Drum core, wirewound
  • Shielding: Shielded
  • Size/Dimension: 0.413" L x 0.406" W (10.50mm x 10.30mm)
  • Inductance: 47 μH
  • Height: 0.118" (3.00mm)
  • Standard Package: 1,000
  • Mounting Type: Surface Mount
  • Tolerance: ±30%
  • Core Material: Ferrite
  • DC Resistance (DCR): 200mOhm Max
  • Temperature Range: -40°C ~ 125°C
  • ECCN: EAR99.3 A
  • HTSUS Code: 8504.50.4000

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess