EN
  • EN
  • DE
  • IT

ECL155-125E

Part No ECL155-125E
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE CARTRIDGE 125A 15.5KVAC CYL  /  125A 15.5 kV AC DC Fuse Cartridge Bolt Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Electrical, Specialty Fuses
Mfr Eaton - Bussmann Electrical Division
Package Bulk
Mounting Type Bolt Mount
Fuse Type Cartridge
Current Rating (Amps) 125A
Voltage Rating - AC 15.5 kV
Applications Transformer Protection
Features Indicating
Class E
Breaking Capacity @ Rated Voltage 63kA
Package / Case Cylindrical, Blade Terminal (Bolt)
Dimension 0.827" L x 0.118" W (21.00mm x 3.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8535.10.0020
Standard Package 1
Win Source Part Number 1120461-ECL155-125E
Ultra Librarian 3D Model Ultra Librarian ECL155-125E CAD Model

Description

The 1120461-ECL155-125E cartridge fuse from Eaton - Bussmann Electrical Division is designed for transformer protection.

  • Fuse Class: E class
  • Voltage Rating: 15.5 kV
  • Breaking Capacity: 63kA
  • Package Type: Cylindrical, blade terminal (bolt)
  • Dimension: 0.827" L x 0.118" W (21.00mm x 3.00mm)
  • Packaging: Bulk
  • Current Rating: 125A
  • Indicating Feature: Yes
  • Mounting: Bolt mount
  • Ideal for: Electrical, specialty fuses applications

You May Also Be Interested in

Littelfuse Inc.
FUSE CRTRDGE 4.5A 600VAC/250VDC
Need more? Email Us
Eaton Bussmann
FUSE ONE TIME
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 60A 600VAC/300VDC
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 20A 1.5KVDC
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 6A 250VAC 5AG
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 10A 250VAC 5AG
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 2.5A 600VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE CERAMIC 15A 450VDC 5AG
Need more? Email Us
Littelfuse Inc.
FUSE CRTRDGE 15A 150VAC/VDC 5AG
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess