EN
  • EN
  • DE
  • IT

EM258502V

Part No EM258502V
Manufacturer Eaton Bussmann
Catalog Terminal Blocks
Description TERM BLOCK 16A 300V 12-26AWG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Eaton Bussmann
Packaging Bulk
Status Active
Number of Levels 1
Positions Per Level 2
Pitch 0.197" (5.00mm)
Mating Orientation Horizontal with Board
Current 16A
Voltage 300V
Wire Gauge 12-26 AWG
Mounting Through Hole
Wire Termination Screw - Rising Cage Clamp
Features Interlocking (Side)
Temperature Range - Operating -40°C to 105°C
Housing Material Thermoplastic
Contact Material - Plating Brass - Tin Plated
Screw Material - Plating Steel - Zinc Plated
Screw Thread M3
Win Source Part Number 128759-EM258502V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EM258502V CAD Model

Description

Description

The EM258502V is a versatile electronic component designed for high performance and reliability in various applications. Its robust design ensures durability and efficiency, making it a preferred choice for professionals.

Features and Benefits

  • High precision and accuracy in operations
  • Low power consumption, enhancing energy efficiency
  • Compact design suitable for space-restricted applications
  • Reliable performance in varying environmental conditions

Applications and Projects

  • Embedded systems
  • Industrial automation
  • Consumer electronics
  • Medical devices

Additional Details

The EM258502V is compatible with a range of circuits, allowing seamless integration into existing systems. Its advanced features support cutting-edge technologies, making it ideal for innovative projects in electronics.

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 5CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 12CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 10CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.281\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.25\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 12CIRC 0.375\
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess