EN
  • EN
  • DE

ER04-030CC2PR

Part No ER04-030CC2PR
Manufacturer Eaton Bussmann
Catalog Disconnect Switch Components
Description 30CC, ENC CCP, 4, 2POLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Switch
Voltage 600V
Current 30A;5;9;7;10;8;3;4;2;1;602001;1920;288;3500;5015;3600;600428;2649;1864;602346;302;2041;4047;3845;1409;601941;18;5346;600051;3488;2378;3264;4080;4008;3473;602056;281;600322;818;0;53157;94234;122778;20168;87885;91837;83033;86683;53159;86684;54998;106871;122869;98783;98784;86685;86686;53160;1301;482;108355;16442;101165;2240;63396;63397;75147;63398;63399;5329;72759;1033;120583;120584;120585;120586;1902;113154;34067;34068;26746;28096;97795;3235;97796;95521;5154;122087;113980;54702;15137;18935;106959;3763;106851;104145;53158;15939;110451;104281;22316;23132;23133;1284;63442;12438;14101;62;61;3;804;4;0;2;1;1;704764;704765;313944;315478;317069;324521;325262;329170;681388;333728;334230;334288;635915;340217;574041;340218;716325;340221;349786;349793;805417;349795;349796;352796;352811;723279;725371;352813;352826;352827;711444;504563;719043;363407;574775;369480;374667;675257;675258;377277;384603;401884;401895;470561;409552;409619;410991;411135;833199;417861;74515;188819;257642;287637;84289;85853;95987;140864;153583;157291;488736;191652;213650;216237;219848;805418;256165;708243;265769;805420;805419;277633;68382;99949;1;167594;169380;169427;201594;227192;247706;704767;266261;293724;282614;72441;79867;86826;93589;102511;103869;107648;142049;144860;151537;154437;158363;721219;704766;805413;805414;183493;188168;193820;214394;215615;221942;237743;243654;246015;805416;256611;721220;260518;272421;273611;287058;289559;291185;299587;67468;805410;805411;805412;68500;78808;85596;99485;100018;806865;105773;111454;140221;156844;187313;805415;213166;236651;255592;255798;259895;286178;120309;48510;57529;168122;1;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian ER04-030CC2PR CAD Model

Description

NULL

You May Also Be Interested in

Altech corporation
SWITCH DISCT W/BOX 40A
Need more? Email Us
Siemens
DISC SW 32A ROT HDL 4HOLE BLK 4P / Switch 690V 32A
Lowest to $82.2367
Schneider Electric
3 POLE 25A UL508 D.S. DIN RAIL M
Need more? Email Us
Eaton Bussmann
SWTCH COMP FUSE CARRIER 600V 40A
Need more? Email Us
Littelfuse Inc.
ACS DISCONN SWITCH SHAFT 11.81" / Shaft
Need more? Email Us
Eaton Bussmann
SWITCH COMP HANDLE RED/YELLOW
Need more? Email Us
Eaton Bussmann
UNSWITCHED NEUTRAL UL508 63-80A
Need more? Email Us
Samsung
QUAD OPERATIONAL AMPLIFIER
Need more? Email Us
Eaton Bussmann
FUSE CARRIER 600V 40A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess