EN
  • EN
  • DE

FWE-200A

Part No FWE-200A
Manufacturer Eaton Bussmann
Catalog Fuses
Description 1000VDC IEC/UL 200A AR 30MM ROUN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Bolt Mount
Fuse Type Cartridge, Ceramic
Current Rating (Amps) 200 A
Voltage Rating - DC 1 kV
Response Time Fast Blow
Package / Case Cylindrical, Blade Terminal (Bolt)
Breaking Capacity @ Rated Voltage 50kA
Melting I2t 6900.0
Approval Agency CCC, CE, cURus, UKCA
Size / Dimension 1.220\
Ultra Librarian 3D Model Ultra Librarian FWE-200A CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE MICRO II BLADE 2 LEG 15 AMP
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 30A 480VAC 300VDC
Need more? Email Us
Eaton Bussmann
FUSE AUTO 70A 32VDC BLADE MAX
Need more? Email Us
Bel Fuse Inc.
8A Fuse Surface Mount 1206
Lowest to $0.8121
JKSEMI
2A Fuse Surface Mount 1206
Lowest to $0.0681
Eaton Bussmann
FUSE CERM 20A 600VAC 170VDC RAD
Need more? Email Us
Eaton Bussmann
FUSE MICRO II BLADE 2 LEG 5 AMP
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 5A 600VAC 170VDC
Need more? Email Us
Eaton Bussmann
FUSE AUTO 15A 32VDC BLADE MINI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess